location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex Viewmate Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Viewmate
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52.152 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410521523 show
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92181
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 15:06:33
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Dataflex Viewmate Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight capacity: 15 kg
  • - Wall
  • - Minimum VESA mount: 75 x 75 mm Maximum VESA mount: 100 x 100 mm
  • - Number of displays supported: 1
  • - Height adjustment
  • - Cable management
  • - Steel Silver
More>>>
Short summary description Dataflex Viewmate Silver:
This short summary of the Dataflex Viewmate Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex Viewmate, 75 x 75 mm, 100 x 100 mm, -90 - 90°, 360°, Steel, Silver

Long summary description Dataflex Viewmate Silver:
This is an auto-generated long summary of Dataflex Viewmate Silver based on the first three specs of the first five spec groups.

Dataflex Viewmate. Maximum weight capacity: 15 kg, Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Tilt angle range: -90 - 90°, Angle of rotation: 360°. Product color: Silver

Mounting
Maximum weight capacity *
15 kg
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
100 x 100 mm
Number of displays supported
1
Mounting type *
Wall
Ergonomics
Height adjustment
Yes
Tilt angle range
-90 - 90°
Swivel angle
360°
Angle of rotation
360°
Number of pivot points
3
Ergonomics
Cable management
Yes
Design
Product color *
Silver
Housing material
Steel
Weight & dimensions
Depth
499 mm
Packaging data
Package width
350 mm
Package depth
300 mm
Package height
125 mm
Package weight
3,3 kg
Brand Image Article code product Stock Price from
Dataflex Viewmate Silver Dataflex Viewmate Silver
(show image)
52.052 Viewmate 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmate Silver Dataflex Viewmate Silver
(show image)
52.132 Viewmate 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Addit 2,03 m (80") Silver Dataflex Addit 2,03 m (80") Silver
(show image)
54.362 Addit 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmaster 61 cm (24") Silver Dataflex Viewmaster 61 cm (24") Silver
(show image)
57.110 Viewmaster 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmaster Silver Dataflex Viewmaster Silver
(show image)
57.282 Viewmaster 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmaster Silver Dataflex Viewmaster Silver
(show image)
57.252 Viewmaster 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmaster Silver Dataflex Viewmaster Silver
(show image)
57.222 Viewmaster 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Addit Silver Dataflex Addit Silver
(show image)
54.352 Addit 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)