Daisalux LENS 2N70 (EST), Plastic, LED, 220 - 230 V, 220 - 230 V, 50 - 60 Hz, NiMH
Daisalux LENS 2N70 (EST). Housing material: Plastic. Bulb type: LED. AC input voltage: 220 - 230 V, Input voltage: 220 - 230 V, AC input frequency: 50 - 60 Hz