Daisalux LENS N20 (CD, N), Plastic, LED, 220 - 230 V, 220 - 230 V, 50 - 60 Hz, NiMH
Daisalux LENS N20 (CD, N). Housing material: Plastic. Bulb type: LED. AC input voltage: 220 - 230 V, Input voltage: 220 - 230 V, AC input frequency: 50 - 60 Hz