D-Link logo

D-Link GO-SW-16G network switch Unmanaged Gigabit Ethernet (10/100/1000) Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43928
Info modified on:
09 Aug 2024, 10:08:54
Short summary description D-Link GO-SW-16G network switch Unmanaged Gigabit Ethernet (10/100/1000) Black:

D-Link GO-SW-16G, Unmanaged, Gigabit Ethernet (10/100/1000), Full duplex

Long summary description D-Link GO-SW-16G network switch Unmanaged Gigabit Ethernet (10/100/1000) Black:

D-Link GO-SW-16G. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 16. Full duplex. MAC address table: 8000 entries, Switching capacity: 32 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x. Power connector: DC-in jack

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.