location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DWR-921 wireless router Fast Ethernet 4G Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DWR-921
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWR-921 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069394850 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108588
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:31:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points D-Link DWR-921 wireless router Fast Ethernet 4G Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black, White
  • - Wi-Fi 4 (802.11n) 150 Mbit/s
  • - Fast Ethernet
  • - Ethernet WAN SIM card slot
  • - Ethernet LAN (RJ-45) ports: 4
More>>>
Short summary description D-Link DWR-921 wireless router Fast Ethernet 4G Black, White:
This short summary of the D-Link DWR-921 wireless router Fast Ethernet 4G Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DWR-921, Wi-Fi 4 (802.11n), Ethernet LAN, 3G, 4G, 4G, Black, White

Long summary description D-Link DWR-921 wireless router Fast Ethernet 4G Black, White:
This is an auto-generated long summary of D-Link DWR-921 wireless router Fast Ethernet 4G Black, White based on the first three specs of the first five spec groups.

D-Link DWR-921. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 150 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Mobile network generation: 4G. Security algorithms: 128-bit WEP, 64-bit WEP, WPA, WPA2. Product color: Black, White, LED indicators: 3G, LAN, Power, WAN, WLAN

WAN connection
Ethernet WAN *
Yes
DSL WAN *
No
SIM card slot *
Yes
3G/4G USB modem compatibility *
No
Wireless LAN features
Wi-Fi band *
No
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
WLAN data transfer rate (max) *
150 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Fast Ethernet
Ethernet LAN data rates
10, 100 Mbit/s
Cabling technology
10/100Base-T(X)
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u
VPN support
L2TP/PPTP/IPSEC
Mobile network
Mobile network generation
4G
3G
Yes
4G
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
DC-in jack
Yes
Security
Security algorithms
128-bit WEP, 64-bit WEP, WPA, WPA2
Stateful Packet Inspection (SPI)
Yes
Security
Network address translation (NAT)
Yes
Design
Product color
Black, White
LED indicators
3G, LAN, Power, WAN, WLAN
Packaging content
Manual
Yes
Quick start guide
Yes
Antenna
Antenna design *
External
Antennas quantity
2
Detachable antenna(s)
Yes
Features
Certification
CE, Wi-Fi
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
190 mm
Depth
111,5 mm
Height
23,5 mm
Weight
500 g
Other features
Mobile network connection
Yes
WLAN data transfer rates supported
150 Mbit/s
Rack mounting
No
xDSL connection
No
Brand Image Article code product Stock Price from
D-Link DWR-978/E wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) 5G White D-Link DWR-978/E wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) 5G White
(show image)
DWR-978/E DWR-978/E 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
Australia 1 distributor(s)
United Kingdom 1 distributor(s)