location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DI-714P+ wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DI-714P+
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DI-714P+
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103143
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 16:07:57
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description D-Link DI-714P+ wireless router:
This short summary of the D-Link DI-714P+ wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DI-714P+, Power, 0 - 40 °C, 907 g, 233 x 165 x 35 mm, 0,021 Gbit/s, 22 Mbit/s

Long summary description D-Link DI-714P+ wireless router:
This is an auto-generated long summary of D-Link DI-714P+ wireless router based on the first three specs of the first five spec groups.

D-Link DI-714P+. LED indicators: Power. Weight: 907 g. Dimensions (WxDxH): 233 x 165 x 35 mm, Maximum data transfer rate: 0,021 Gbit/s, Data transfer rate: 22 Mbit/s

Design
LED indicators
Power
Operational conditions
Storage temperature (T-T)
0 - 40 °C
Weight & dimensions
Weight
907 g
Other features
Dimensions (WxDxH)
233 x 165 x 35 mm
Maximum data transfer rate
0,021 Gbit/s
Data transfer rate
22 Mbit/s
Country Distributor
United Kingdom 1 distributor(s)