Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Flash memory 0,256 GB
- - LCD 96 x 32 pixels
- - 90 dB Equalizer
- - FM radio Voice recording
- - Line-in
- - Continuous audio playback time: 18 h AAA Alkaline
More>>>
Short summary description Creative Labs ZEN NANO PLUS 256MB GREEN SILVER 0,256 GB:
This short summary of the Creative Labs ZEN NANO PLUS 256MB GREEN SILVER 0,256 GB data-sheet is auto-generated and uses the product title and the first six key specs.
Creative Labs ZEN NANO PLUS 256MB GREEN SILVER, 0,256 GB, LCD, FM radio, 34 g, Green
Long summary description Creative Labs ZEN NANO PLUS 256MB GREEN SILVER 0,256 GB:
This is an auto-generated long summary of Creative Labs ZEN NANO PLUS 256MB GREEN SILVER 0,256 GB based on the first three specs of the first five spec groups.
Creative Labs ZEN NANO PLUS 256MB GREEN SILVER. Total storage capacity: 0,256 GB. Display: LCD. FM radio. Voice recording. Continuous audio playback time: 18 h. Weight: 34 g. Product color: Green