CoreParts MSP6254, Bushing, Black, 1 pc(s)
CoreParts MSP6254. Type: Bushing, Device compatibility: Laser/LED printer, Brand compatibility: Ricoh, Compatibility: Aficio MP9000/1100/1350, Product color: Black. Quantity per pack: 1 pc(s)