Short summary description CoreParts MSP3416 printer roller:
CoreParts MSP3416, Roller, iR1600/2000, 400 mm, 55 mm, 55 mm, 150 g
Long summary description CoreParts MSP3416 printer roller:
CoreParts MSP3416. Type: Roller, Compatibility: iR1600/2000. Width: 400 mm, Depth: 55 mm, Height: 55 mm. Package width: 400 mm, Package depth: 55 mm, Package height: 55 mm
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.