CoreParts logo

CoreParts MMI2867/4096 memory module 4 GB 2 x 2 GB DDR2 400 MHz ECC

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43517
Info modified on:
12 Mar 2024, 10:44:20
Short summary description CoreParts MMI2867/4096 memory module 4 GB 2 x 2 GB DDR2 400 MHz ECC:

CoreParts MMI2867/4096, 4 GB, 2 x 2 GB, DDR2, 400 MHz, Green

Long summary description CoreParts MMI2867/4096 memory module 4 GB 2 x 2 GB DDR2 400 MHz ECC:

CoreParts MMI2867/4096. Component for: PC/Server, Internal memory: 4 GB, Memory layout (modules x size): 2 x 2 GB, Internal memory type: DDR2, Memory clock speed: 400 MHz, CAS latency: 3, ECC, Product color: Green

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.