location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cooltek Coolcube Maxi Cube Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cooltek Check ‘Cooltek’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Coolcube Maxi
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
600046300
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4250140363008
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Cooltek’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cooltek: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19021
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 May 2019 14:39:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Cooltek Coolcube Maxi Cube Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cube PC
  • - micro ATX, Mini-ITX
  • - Supported HDD sizes: 2.5,3.5"
  • - Number of 3.5" bays: 3
  • - Aluminium
  • - Black
More>>>
Short summary description Cooltek Coolcube Maxi Cube Black:
This short summary of the Cooltek Coolcube Maxi Cube Black data-sheet is auto-generated and uses the product title and the first six key specs.

Cooltek Coolcube Maxi, Cube, PC, Black, micro ATX, Mini-ITX, Aluminium, 12 cm

Long summary description Cooltek Coolcube Maxi Cube Black:
This is an auto-generated long summary of Cooltek Coolcube Maxi Cube Black based on the first three specs of the first five spec groups.

Cooltek Coolcube Maxi. Form factor: Cube, Type: PC, Product color: Black. Power supply location: Top. Supported HDD sizes: 2.5,3.5". Width: 240 mm, Depth: 280 mm, Height: 280 mm

Source Review comments Score
techpowerup.com
Updated:
2013-11-20 10:26:09
I would like to thank Cooltek for supplying the review sample. Until now, there was only one chassis with the name Coolcube, but Cooltek is expanding the range by adding a Coolcube Mini- and Maxi version. Both new Coolcubes come in black or silver and ar...
Good Very compact case for mATX, Light weight, Can hold long graphics cards, Will fit cooler of up to 120 mm in height, Two USB 3.0 ports, Can hold up to three hard drives, Even a long ATX PSU will fit nicely, Rubber rings as antivibration measure for hard dri...
Bad Simple construction, Implementation of power button and I/O a bit fragile, No 5.25" drive bay, No fans included, Can only hold one 2.5" hard drive...
91%
nikktech.com
Updated:
2014-07-30 02:20:56
Roughly 5 years ago if someone had asked about my opinion regarding the future of PCs I'd never have imagined that 5 years later everything would start to miniaturize for the sake of progress. It's true that up until this day that i type these lines high-...
Good Brushed Aluminum Chassis, Room For 3 Drives (3x3.5"/2x3.5", 1x.35"), Space For CPU Coolers 120mm In Height, Space For Graphics Cards Up To 260mm In Length, 4 PCI Expansion Slots, Full Sized PSU Area, Three 80mm Fan Mounting Spots, Price (For Some)...
Bad Overall Build Quality (Nice Looking Yet Thin Brushed Aluminum Plates), General Availability...
Bottom line As soon as you take the Coolcube MAXI out of its package you will know that its a simple PC case made by good quality brushed aluminum and no bells and whistles on it something which is reflected by its somewhat low price tag (as stated on the next paragr...
0%
Brand Image Article code product Stock Price from
Cooltek

Cooltek Coolcube Maxi Cube Silver
(show image)
600046305 Coolcube Maxi 0.00
(excl. VAT)
0 (incl. VAT)