Cooler Master logo

Cooler Master NotePal U150R laptop cooling pad 38,1 cm (15") 1600 RPM Silver

Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52540
Info modified on:
03 Aug 2022, 09:35:02
Short summary description Cooler Master NotePal U150R laptop cooling pad 38,1 cm (15") 1600 RPM Silver:

Cooler Master NotePal U150R, 38,1 cm (15"), 2 pc(s), 8 cm, 1600 RPM, 13,5 cfm, 26 dB

Long summary description Cooler Master NotePal U150R laptop cooling pad 38,1 cm (15") 1600 RPM Silver:

Cooler Master NotePal U150R. Maximum screen size: 38,1 cm (15"), Number of built-in cooling fans: 2 pc(s), Fan diameter: 8 cm. Product color: Silver, Material: Aluminium, Mesh, Plastic, Rubber. Host interface: Micro-USB. Power source type: USB, Input voltage: 5 V, Power consumption (max): 0,9 W. Width: 265 mm, Depth: 335 mm, Height: 50 mm

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.