Cooler Master logo

Cooler Master Gaming CK530 V2 keyboard USB QWERTY UK English Black

Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2476
Info modified on:
18 Jun 2024, 12:23:32
Short summary description Cooler Master Gaming CK530 V2 keyboard USB QWERTY UK English Black:

Cooler Master Gaming CK530 V2, Wired, USB, Mechanical, QWERTY, RGB LED, Black

Long summary description Cooler Master Gaming CK530 V2 keyboard USB QWERTY UK English Black:

Cooler Master Gaming CK530 V2. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: QWERTY. Backlight type: RGB LED, Wrist rest. Cable length: 1,8 m. Recommended usage: Gaming. Product color: Black

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.