Cisco logo

Cisco 10 Gigabit Ethernet ZR (80 km) Optics network media converter 10000 Mbit/s 1550 nm

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43078
Info modified on:
16 Jan 2024, 09:51:14
Short summary description Cisco 10 Gigabit Ethernet ZR (80 km) Optics network media converter 10000 Mbit/s 1550 nm:

Cisco 10 Gigabit Ethernet ZR (80 km) Optics, 10000 Mbit/s, OC-192/STM-64, 10GBASE-LR Ethernet, 80000 m, 1550 nm, SMF, LC-LC

Long summary description Cisco 10 Gigabit Ethernet ZR (80 km) Optics network media converter 10000 Mbit/s 1550 nm:

Cisco 10 Gigabit Ethernet ZR (80 km) Optics. Maximum data transfer rate: 10000 Mbit/s, Cabling technology: OC-192/STM-64, 10GBASE-LR Ethernet. Maximum transfer distance: 80000 m, Wavelength: 1550 nm. Interface: SMF, Connector(s): LC-LC

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.