Cisco logo

Cisco WS-X45-SUP6-E/2 network switch module

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37724
Info modified on:
04 Apr 2019, 11:43:14
Short summary description Cisco WS-X45-SUP6-E/2 network switch module:

Cisco WS-X45-SUP6-E/2, 10,100,1000,10000 Mbit/s, IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE..., EIGRP, OSPF, RIP, RIPv2, BGPv4, DVMRP, MSDP, ICMP, SLA, SFP, 55000 entries, 320 Gbit/s

Long summary description Cisco WS-X45-SUP6-E/2 network switch module:

Cisco WS-X45-SUP6-E/2. Ethernet LAN data rates: 10,100,1000,10000 Mbit/s, Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE..., Supported protocols: EIGRP, OSPF, RIP, RIPv2, BGPv4, DVMRP, MSDP, ICMP, SLA. Fiber optic connector: SFP. MAC address table: 55000 entries, Switching capacity: 320 Gbit/s, Data transfer rate: 10 Gbit/s. Compatibility: Catalyst 4500. Management platform: SNMP v1/v2/v3, RMON I and II, RFC 1213-MIB (MIB II), UDP-MIB, TCP-MIB, CISCO-FLASH-MIB,..., Security algorithms: SNMP, SSH

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.