Cisco logo

Cisco Catalyst WS-C3560CX-12TC-S network switch Managed L2/L3 Gigabit Ethernet (10/100/1000) Grey, White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117351
Info modified on:
07 Mar 2024, 08:59:32
End of life date:
01 May 2023
Short summary description Cisco Catalyst WS-C3560CX-12TC-S network switch Managed L2/L3 Gigabit Ethernet (10/100/1000) Grey, White:

Cisco Catalyst WS-C3560CX-12TC-S, Managed, L2/L3, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting

Long summary description Cisco Catalyst WS-C3560CX-12TC-S network switch Managed L2/L3 Gigabit Ethernet (10/100/1000) Grey, White:

Cisco Catalyst WS-C3560CX-12TC-S. Switch type: Managed, Switch layer: L2/L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 12. Full duplex, Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3ad, IEEE.... Rack mounting

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.