Cisco logo

Cisco 10/100 4-Port VPN Router wired router

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33926
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Cisco 10/100 4-Port VPN Router wired router:

Cisco 10/100 4-Port VPN Router, IEEE 802.3, IEEE 802.3u, 100 Mbit/s, Telnet, SNMP, 3DES, DES, Stateful packet inspection (SPI) firewall, FCC Class B, CE Class B

Long summary description Cisco 10/100 4-Port VPN Router wired router:

Cisco 10/100 4-Port VPN Router. Networking standards: IEEE 802.3, IEEE 802.3u, Data transfer rate: 100 Mbit/s. Management protocols: Telnet, SNMP. Security algorithms: 3DES, DES, Firewall security: Stateful packet inspection (SPI) firewall. Safety: FCC Class B, CE Class B, Minimum system requirements: BroadBand TCI/IP. Weight: 576 g

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.