Cisco logo

Cisco PWR-C49M-1000AC= network switch component Power supply

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48734
Info modified on:
14 Mar 2024, 18:02:48
Short summary description Cisco PWR-C49M-1000AC= network switch component Power supply:

Cisco PWR-C49M-1000AC=, Power supply, Grey, 818,88 BTU/h, Cisco Catalyst 4900M, 1000 W, 14,12 A

Long summary description Cisco PWR-C49M-1000AC= network switch component Power supply:

Cisco PWR-C49M-1000AC=. Product type: Power supply, Product color: Grey, Heat dissipation: 818,88 BTU/h. Total power: 1000 W, Maximum current: 14,12 A. Width: 186 mm, Depth: 272 mm, Height: 49 mm

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.