Cisco logo

Cisco PWR-ADPT= power adapter/inverter Indoor Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117765
Info modified on:
06 Feb 2024, 14:47:51
Short summary description Cisco PWR-ADPT= power adapter/inverter Indoor Black:

Cisco PWR-ADPT=, Network switch, Indoor, 100-240 V, 50/60 Hz, AC-to-DC, China

Long summary description Cisco PWR-ADPT= power adapter/inverter Indoor Black:

Cisco PWR-ADPT=. Purpose: Network switch, Power supply type: Indoor, Input voltage: 100-240 V. Product color: Black. Quantity per pack: 1 pc(s), Package width: 177,8 mm, Package depth: 215,9 mm

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.