Cisco logo

Cisco Nexus 5548P Managed L2/L3 10G Ethernet (100/1000/10000) 1U Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51230
Info modified on:
11 Jan 2024, 22:56:40
Short summary description Cisco Nexus 5548P Managed L2/L3 10G Ethernet (100/1000/10000) 1U Silver:

Cisco Nexus 5548P, Managed, L2/L3, 10G Ethernet (100/1000/10000), Rack mounting, 1U

Long summary description Cisco Nexus 5548P Managed L2/L3 10G Ethernet (100/1000/10000) 1U Silver:

Cisco Nexus 5548P. Switch type: Managed, Switch layer: L2/L3. Basic switching RJ-45 Ethernet ports type: 10G Ethernet (100/1000/10000), Basic switching RJ-45 Ethernet ports quantity: 32. MAC address table: 32000 entries. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1Qaz, IEEE 802.1Qbb, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w,.... Rack mounting, Form factor: 1U

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.