Cisco logo

Cisco ASR1002X-5G-SHAK9 network equipment chassis 2U Grey

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25820
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Cisco ASR1002X-5G-SHAK9 network equipment chassis 2U Grey:

Cisco ASR1002X-5G-SHAK9, 0 - 40 °C, -40 - 70 °C, 10 - 85%, 5 - 95%, 439,4 mm, 489 mm

Long summary description Cisco ASR1002X-5G-SHAK9 network equipment chassis 2U Grey:

Cisco ASR1002X-5G-SHAK9. Width: 439,4 mm, Depth: 489 mm, Height: 88,9 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.