location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco ANT-4G-OMNI-OUT-N network antenna Omni-directional antenna N-type 3,5 dBi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ANT-4G-OMNI-OUT-N
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ANT-4G-OMNI-OUT-N show
Show alternative article codes used in the online market place
Category:
Device which creates a wireless network by sending out radio waves across a certain range.
Network Antennas Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88483
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:39:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Cisco ANT-4G-OMNI-OUT-N network antenna Omni-directional antenna N-type 3,5 dBi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Omni-directional antenna N-type White
  • - 3,5 dBi
  • - 0.698 - 0.96 / 1.71 - 2.17 / 2.3 - 2.7 GHz
  • - 50 Ω
  • - Vertical polarization Female
More>>>
Short summary description Cisco ANT-4G-OMNI-OUT-N network antenna Omni-directional antenna N-type 3,5 dBi:
This short summary of the Cisco ANT-4G-OMNI-OUT-N network antenna Omni-directional antenna N-type 3,5 dBi data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco ANT-4G-OMNI-OUT-N, 3,5 dBi, 0.698 - 0.96 / 1.71 - 2.17 / 2.3 - 2.7 GHz, 1,5 dBi, 3,5 dBi, 50 Ω, Omni-directional antenna

Long summary description Cisco ANT-4G-OMNI-OUT-N network antenna Omni-directional antenna N-type 3,5 dBi:
This is an auto-generated long summary of Cisco ANT-4G-OMNI-OUT-N network antenna Omni-directional antenna N-type 3,5 dBi based on the first three specs of the first five spec groups.

Cisco ANT-4G-OMNI-OUT-N. Antenna gain level (max): 3,5 dBi, Frequency band: 0.698 - 0.96 / 1.71 - 2.17 / 2.3 - 2.7 GHz, Antenna gain (2.4 GHz): 1,5 dBi. Antenna type: Omni-directional antenna, Antenna connector type: N-type, Connector gender: Female. Height: 249 mm, Diameter: 2,57 cm, Weight: 680 g. Quantity per pack: 1 pc(s)

Country Distributor
Nederland 3 distributor(s)
United Kingdom 3 distributor(s)
Australia 1 distributor(s)
United States 2 distributor(s)