location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Chieftec BG-01B-B-SL Midi Tower Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Chieftec Check ‘Chieftec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BG-01B-B-SL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G0518
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Chieftec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Chieftec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13731
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Chieftec BG-01B-B-SL Midi Tower Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Midi Tower PC
  • - ATX
  • - Black, Silver
More>>>
Short summary description Chieftec BG-01B-B-SL Midi Tower Black, Silver:
This short summary of the Chieftec BG-01B-B-SL Midi Tower Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Chieftec BG-01B-B-SL, Midi Tower, PC, Black, Silver, ATX, 180 mm, 440 mm

Long summary description Chieftec BG-01B-B-SL Midi Tower Black, Silver:
This is an auto-generated long summary of Chieftec BG-01B-B-SL Midi Tower Black, Silver based on the first three specs of the first five spec groups.

Chieftec BG-01B-B-SL. Form factor: Midi Tower, Type: PC, Product color: Black, Silver. Width: 180 mm, Depth: 440 mm, Height: 460 mm. Ventilation fan(s): 3x 92mm, 1x 82mm, 1x 82/120mm, Internal drive bays: 2x 3.5", External drive bays: 3x 5.25", 2x 3.5"

Design
Form factor *
Midi Tower
Type *
PC
Product color *
Black, Silver
Supported motherboard form factors *
ATX
Ports & interfaces
Audio input
Yes
Audio output
Yes
USB 2.0 ports quantity *
2
Weight & dimensions
Width
180 mm
Depth
440 mm
Height
460 mm
Weight
12 kg
Other features
Ventilation fan(s)
3x 92mm, 1x 82mm, 1x 82/120mm
Internal drive bays
2x 3.5"
External drive bays
3x 5.25", 2x 3.5"