Chieftec CA-01SL-SL-B, Full Tower, Server, Black, Silver, ATX, 205 mm, 540 mm
Chieftec CA-01SL-SL-B. Form factor: Full Tower, Type: Server, Product color: Black, Silver. Width: 205 mm, Depth: 540 mm, Height: 650 mm. Internal drive bays: 8x 3.5", External drive bays: 6x 5.25", 2x 3.5", Optional fans: 2x 120mm, 5x 92mm