location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY TC 1100 smart card reader USB USB 2.0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY Check ‘CHERRY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TC 1100
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JT-0100AB-2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4025112082450
Category:
A smart card is a pocket-sized plastic card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card readers are devices which can read smart cards.
Smart Card Readers Check ‘CHERRY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45928
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 25 Oct 2019
Product end of life date
Bullet Points CHERRY TC 1100 smart card reader USB USB 2.0 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Interface: USB 2.0
  • - Power source: USB
  • - Black
More>>>
Short summary description CHERRY TC 1100 smart card reader USB USB 2.0 Black:
This short summary of the CHERRY TC 1100 smart card reader USB USB 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY TC 1100, USB 2.0, 1,75 m, Black, 75 g

Long summary description CHERRY TC 1100 smart card reader USB USB 2.0 Black:
This is an auto-generated long summary of CHERRY TC 1100 smart card reader USB USB 2.0 Black based on the first three specs of the first five spec groups.

CHERRY TC 1100. Interface: USB 2.0. Cable length: 1,75 m, Product color: Black. Weight: 75 g

Design
Product color
Black
LED indicators
Yes
Cable length
1,75 m
Ports & interfaces
Interface
USB 2.0
Power
Power source
USB
USB powered
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 65 °C
Weight & dimensions
Width
100 mm
Height
12 mm
Depth
65 mm
Weight
75 g
Sustainability
Certification
VDE GS, c-tick, UL, CE, FCC
Brand Image Article code product Stock Price from
CHERRY SmartTerminal ST-1144 smart card reader USB 2.0 Black, Grey CHERRY SmartTerminal ST-1144 smart card reader USB 2.0 Black, Grey
(show image)
ST-1144UB SmartTerminal ST-1144 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY TC 1300 smart card reader Indoor USB USB 2.0 Black CHERRY TC 1300 smart card reader Indoor USB USB 2.0 Black
(show image)
JT-0300WB-2 TC 1300 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)