Casio logo

Casio EXILIM EX-Z33 1/2.3" Compact camera 10,1 MP CCD 3648 x 2736 pixels Blue

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7114
Info modified on:
04 Apr 2019, 10:25:05
Short summary description Casio EXILIM EX-Z33 1/2.3" Compact camera 10,1 MP CCD 3648 x 2736 pixels Blue:

Casio EXILIM EX-Z33, 10,1 MP, 3648 x 2736 pixels, 1/2.3", CCD, 3x, Blue

Long summary description Casio EXILIM EX-Z33 1/2.3" Compact camera 10,1 MP CCD 3648 x 2736 pixels Blue:

Casio EXILIM EX-Z33. Camera type: Compact camera, Megapixel: 10,1 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 6.3 - 18.9 mm. Maximum video resolution: 848 x 480 pixels. Display diagonal: 6,35 cm (2.5"). Internal memory: 35,7 MB. PictBridge. Weight: 102 g. Product color: Blue

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.