location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Casio battery charger

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Casio Check ‘Casio’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Battery Charger
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BC-11L
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Casio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18172
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2018 22:47:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Casio battery charger
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Indoor battery charger
  • - Number of batteries supported: 1
  • - Black
More>>>
Short summary description Casio battery charger:
This short summary of the Casio battery charger data-sheet is auto-generated and uses the product title and the first six key specs.

Casio Battery Charger, Black, Indoor battery charger, 110 V, 2 h, 175 x 137 x 71 mm

Long summary description Casio battery charger:
This is an auto-generated long summary of Casio battery charger based on the first three specs of the first five spec groups.

Casio Battery Charger. Product color: Black. Type: Indoor battery charger. Input voltage: 110 V, Battery recharge time: 2 h. Dimensions (WxDxH): 175 x 137 x 71 mm

Brand Image Article code product Stock Price from
Casio

Casio BC-60L battery charger
(show image)
BC-60LDCA BC-60L 0.00
(excl. VAT)
0 (incl. VAT)