location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic CSGE2187PI 24,6 cm (9.7") Folio Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic Check ‘Case Logic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CSGE2187PI
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSGE-2187 PHLOX show
Show alternative article codes used in the online market place
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘Case Logic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21272
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:21:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Case Logic CSGE2187PI 24,6 cm (9.7") Folio Pink
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Folio 24,6 cm (9.7") Pink
  • - Polycarbonate
  • - 250 g
More>>>
Short summary description Case Logic CSGE2187PI 24,6 cm (9.7") Folio Pink:
This short summary of the Case Logic CSGE2187PI 24,6 cm (9.7") Folio Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic CSGE2187PI, Folio, Samsung, Galaxy Tab A 9.7, 24,6 cm (9.7"), 250 g

Long summary description Case Logic CSGE2187PI 24,6 cm (9.7") Folio Pink:
This is an auto-generated long summary of Case Logic CSGE2187PI 24,6 cm (9.7") Folio Pink based on the first three specs of the first five spec groups.

Case Logic CSGE2187PI. Case type: Folio, Brand compatibility: Samsung, Compatibility: Galaxy Tab A 9.7, Maximum screen size: 24,6 cm (9.7"). Weight: 250 g

Features
Compatibility *
Galaxy Tab A 9.7
Maximum screen size *
24,6 cm (9.7")
Case type *
Folio
Material *
Polycarbonate
Product main color *
Pink
Brand compatibility *
Samsung
Weight & dimensions
Width
180 mm
Depth
18 mm
Height
247 mm
Interior dimensions (W x D x H)
167 x 7 x 243 mm
Weight
250 g
Brand Image Article code product Stock Price from
Case Logic SnapView CSGE-2192 Black 25,6 cm (10.1") Folio Case Logic SnapView CSGE-2192 Black 25,6 cm (10.1") Folio
(show image)
3204263 CSGE-2192 Black 0.00
(excl. VAT)
0 (incl. VAT)