location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon RF 10-20mm F4 L IS STM MILC Wide zoom lens Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RF 10-20mm F4 L IS STM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6182C005
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292220599 show
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41200
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 17:36:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon RF 10-20mm F4 L IS STM MILC Wide zoom lens Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Component for: MILC Wide zoom lens Black
  • - Lens structure (elements/groups): 16/12
  • - Maximum aperture number: 4
  • - Closest focusing distance: 0,25 m
  • - Auto focus Manual focus
  • - Dustproof
More>>>
Short summary description Canon RF 10-20mm F4 L IS STM MILC Wide zoom lens Black:
This short summary of the Canon RF 10-20mm F4 L IS STM MILC Wide zoom lens Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon RF 10-20mm F4 L IS STM, Wide zoom lens, 16/12, 10 - 20 mm, Image stabilizer, Canon RF, Auto focus

Long summary description Canon RF 10-20mm F4 L IS STM MILC Wide zoom lens Black:
This is an auto-generated long summary of Canon RF 10-20mm F4 L IS STM MILC Wide zoom lens Black based on the first three specs of the first five spec groups.

Canon RF 10-20mm F4 L IS STM. Component for: MILC, Lens structure (elements/groups): 16/12, Lens type: Wide zoom lens. Camera brands compatibility: Canon, AF actuator: STM, Lens color: Black. Product color: Black, Mounting type: Bayonet. Country of origin: Japan, Quantity per pack: 1 pc(s), Number of layers per pallet: 4 pc(s). Diameter: 8,37 cm, Length: 112 mm, Weight: 570 g

Lens system
Component for *
MILC
Lens type *
Wide zoom lens
Lens structure (elements/groups) *
16/12
Lens viewing angle, horizontal
121° 55' - 84°
Focus adjustment
Auto/Manual
Lens viewing angle, vertical
100° 25' - 62°
Lens viewing angle, diagonal
130° 25' - 94°
Focal length range
10 - 20 mm
Minimum aperture number *
22
Number of diaphragm blades
9
Closest focusing distance *
0,25 m
Maximum aperture number *
4
Macro ratio
1:8.33
Number of aspheric elements
3
Zoom capability *
Yes
Image sensor format
Full frame
Lens mount interface *
Canon RF
Teleconverter/Extender compatible
No
Control ring
Yes
Image stabilizer
Yes
Image stabilizer type
Optical Image Stabilization (OIS)
Image stabilizer number of stops
5
Image stabilizer number of stops (OIS)
5
Image stabilizer number of stops (IBIS x OIS)
6
Performance
Auto focus
Yes
Manual focus
Yes
AF actuator
STM
Lens color
Black
Performance
Camera brands compatibility *
Canon
Circular aperture
Yes
Lens coating features
Subwavelength Structure Coating (SWC), Super Spectra Coating (SSC)
Number of Ultra-low Dispersion (UD) elements
1
Lens hood
Yes
Lens hood type
Built-in lens hood
Design
Product color
Black
Mounting type
Bayonet
Dustproof
Yes
Weatherproof
Yes
Logistics data
Country of origin
Japan
Quantity per pack
1 pc(s)
Number of layers per pallet
4 pc(s)
Number of cartons per pallet layer
4 pc(s)
Weight & dimensions
Length
112 mm
Weight
570 g
Diameter *
8,37 cm
Packaging data
Package width
250 mm
Package depth
250 mm
Package height
200 mm
Package weight
750 g
Package type
Box
Packaging content
Bag included
Yes
Bag model
LP1219
Lens cap included
Yes
Lens cap model
10-20
Rear lens cap included
Yes
Rear lens cap model
RF
User guide
Yes
Country Distributor
España 1 distributor(s)
Magyarország 1 distributor(s)