location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS 550D Body SLR Camera Body 18,7 MP CMOS 5184 x 3456 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
550D Body
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4463B020
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48548
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Aug 2018 19:15:11
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon EOS 550D Body SLR Camera Body 18,7 MP CMOS 5184 x 3456 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - SLR Camera Body 18,7 MP CMOS Black
  • - Video recording 1920 x 1080 pixels Full HD
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
More>>>
Short summary description Canon EOS 550D Body SLR Camera Body 18,7 MP CMOS 5184 x 3456 pixels Black:
This short summary of the Canon EOS 550D Body SLR Camera Body 18,7 MP CMOS 5184 x 3456 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EOS 550D Body, 18,7 MP, 5184 x 3456 pixels, CMOS, Full HD, 530 g, Black

Long summary description Canon EOS 550D Body SLR Camera Body 18,7 MP CMOS 5184 x 3456 pixels Black:
This is an auto-generated long summary of Canon EOS 550D Body SLR Camera Body 18,7 MP CMOS 5184 x 3456 pixels Black based on the first three specs of the first five spec groups.

Canon EOS 550D Body. Camera type: SLR Camera Body, Megapixel: 18,7 MP, Sensor type: CMOS, Maximum image resolution: 5184 x 3456 pixels. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7,62 cm (3"). Viewfinder type: Electronic. PictBridge. Weight: 530 g. Product color: Black

Picture quality
Camera type *
SLR Camera Body
Megapixel *
18,7 MP
Sensor type *
CMOS
Maximum image resolution *
5184 x 3456 pixels
Image stabilizer *
No
Supported aspect ratios
3:2
Image sensor size (W x H)
22,3 x 14,9 mm
Focusing
Auto focusing (AF) modes *
Selective Auto Focus
Auto Focus (AF) assist beam
Yes
Exposure
Light exposure modes *
Aperture priority AE, Manual, Shutter priority AE
Light metering *
Centre-weighted, Spot
Shutter
Camera shutter type
Electronic
Flash
Flash modes *
Auto, Flash off, Manual, Red-eye reduction, Second curtain synchro
Flash exposure lock
Yes
Video
Video recording *
Yes
Maximum video resolution *
1920 x 1080 pixels
HD type *
Full HD
Motion JPEG frame rate
30 fps
Video formats supported
MOV
Memory
Compatible memory cards *
sd, sdhc, sdxc
Display
Display *
LCD
Display diagonal *
7,62 cm (3")
Display resolution (numeric)
1040000 pixels
Field of view
100%
Viewfinder
Viewfinder type
Electronic
Magnification
0,87x
Ports & interfaces
I/O ports
1x video out PAL/ NTSC 1x HDMI mini 1x 3.5mm
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Flash, Fluorescent, Shade, Tungsten
Scene modes *
Close-up (macro), Night portrait, Portrait, Sports, Landscape
Photo effects *
Neutral
Camera playback
Movie, Single image, Slide show
Playback zoom (max)
10x
Histogram
Yes
Image processor
DIGIC 4
Design
Product color *
Black
Material
Stainless steel
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
LP-E8
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
128,8 mm
Depth
62 mm
Height
97,3 mm
Weight
530 g
Packaging content
Bundled software
ZoomBrowser EX / ImageBrowser Image Processing Digital Photo Professional PhotoStitch EOS Utility Picture Style Editor
Other features
Video capability
Yes
Interface
USB 2.0
Lens system
EF/EF-S
Built-in flash
Yes
Camera shutter speed
30 - 1/4000 s
Compatible operating systems
Win XP (SP2/SP3) / Vista / 7 Mac OS X v10.4 - 10.6
Digital SLR
Yes
HDMI ports quantity
1
Source Review comments Score
photo.net
Updated:
2011-07-31 02:41:45
The Canon Rebel T2i is the latest (spring 2010) addition to Canon’s entry level “Rebel” line of Digital SLRs. Each new Digital Rebel seems to add more and more features and the T2i is no exception. In fact it’s getting increasing difficult to regard th...
Bottom line The Digital Rebel T2i is an impressive camera for the price. In terms of image quality it’s very close to the EOS 7D (which costs twice as much). It has a high resolution sensor, low noise, excellent HD video capabilities, ISO settings up to 12800, 3.5...
0%
microfilmmaker.com
Updated:
2011-07-31 02:41:45
Two years ago, Canon introduced the 5D Mark II camera that revolutionized the video industry. This was the most groundbreaking announcement to the film making community since Panasonic introduced the DVX100 in 2002 bringing 24 frames per second to unde...
83%
DigitalReviews.net
Updated:
2011-07-31 02:41:48
Canon EOS 550D & 18-135mm KitThe Canon EOS 550D has been around for a little while now, but we got our hands on the 18-135mm IS Kit, thanks to the folks at ImagingWorld.com.au We've given it a bit of a work out over the last week or so, and here's wha...
0%
electronicsme.com
Updated:
2011-07-31 02:41:49
Canon EOS T2i EF-S 18 MP CMOS APS-C Digital SLR Camera. Winner of the PC Magazine Service & Reliability Award, this camera offers high-end functionality at a mid-range price. If you are ready to enter the world of Digital SLRs or just upgrade your came...
Bottom line The Canon EOS Rebel T2i Digital-SLR camera almost has too many features to list, with a 18-megapixel CMOS (APS-C) sensor, DIGIC 4 image processor for high image quality and speed, ISO of 100-6400 (expandable to 12800), enhanced 63-zone, dual-layer mete...
92%
pdnonline.com
Updated:
2011-07-31 02:41:51
Watch Video Please note, the video requires that you have QuickTime 7 installed.If you are using Safari and are having problems viewing this video, Option+Click here to download the video.Editor's Note: PDN Photo Editor Amber Terranova recently had a...
0%
g4tv.com
Updated:
2011-07-31 02:41:53
Video Review: Utilizing an 18 megapixel sensor and Digick 4 image processor, the Canon EOS Rebel T2i DSLR camera offers crystal clear pictures, HD video recording and more. Chris Hardwick and Carrie Keagan find out if this camera is worth the $750 pric...
80%
Laptopmag.com
Updated:
2011-07-31 02:41:55
Among the first DSLRs to include HD video recording, Canon's EOS Rebel T1i (now $799) won a high rating from us, thanks to both its moving and still image quality, as well as its easy interface. The T2i ($899) improves on that, upgrading from 720p vide...
Good Fast performance, Excellent image quality, Full HD video recording, Lightweight design...
Bad Autofocus doesn't work in Movie mode...
Bottom line A step above entry-level DSLRs, this camera captures stellar photos and HD video while still being easy to use.
80%
steves-digicams.com
Updated:
2011-07-31 02:41:57
Canon's latest EOS Digital Rebel model, the T2i is an entry-level dSLR that offers many of the same features we saw on its predecessor, the T1i. New improvements include an 18-megapixel CMOS image sensor (same one used on the 7D), a new 63-zone Dual La...
Bottom line Canon's continues to improve their entry-level line of EOS Digital Rebel dSLRs, with the latest version being the Rebel T2i (aka EOS 550D). This unit replaces the T1i from last year with several upgrades, many of which have been borrowed from it's big...
0%
dv.com
Updated:
2011-07-31 02:41:59
print ShareThis rss The HD-capable DSLR race finds a great new entry-level option. When I was first invited to attend a special press meeting about a new Canon product last year, I was bursting with excitement hoping that it would be the new versio...
Good Affordable, HD video specs identical to more expensive Canon 7D; 1920x1080 24p; high ISO.
Bad Smaller form size, almost too light, plasticy.
Bottom line Purely as an HD-shooter, an amazing camera for the price...
90%
tbreak.com
Updated:
2011-07-31 02:42:00
Possibly the best entry level camera in the market right now Launched in February 2010, The Canon EOS 550D (also known as the Rebel T2i) enters the market with a bang making it a revolutionary upgrade to the almost one year old Canon EOS 500D (also kn...
Bottom line Features wise, the Canon EOS 550D is the best entry level camera on the market right now. With a whopping 18mp sensor, top notch image quality, fantastic LCD screen and full HD video capabilities, it can almost be called a mid range consumer DSLR. Wha...
90%
macworld.com
Updated:
2011-07-31 02:42:02
It's tempting to refer to Canon's T2i as an evolutionary upgrade to its predecessor, the T1i. That is, until you review its pictures and video on your computer screen. Yes, Canon has added incremental refinements to its latest Rebel, but they add up to...
Good Higher resolution and improved image quality over previous Rebels, Improved video mode with external mic capability, LCD with high resolution and new 3:2 dimensions, Excellent software bundle for both Mac and Windows users, Snappy 3.7 fps in burst mode...
Bad Relatively expensive for entry level camera kit, Light plastic feel is a turn off for some photographers...
80%
pcworld.com_techhive.com
Updated:
2011-07-31 02:42:03
It's tempting to refer to Canon's T2i as an evolutionary upgrade to its predecessor, the Canon EOS Rebel T1i. That is, until you review its pictures and video on your computer screen. Yes, Canon has added incremental refinements to its latest Rebel, bu...
Good LCD with high resolution and new 3:2 dimension, Excellent software for both Mac and Windows, Improved video mode with external mic capability, Higher resolution than previous Rebel cameras, Higherquality images and video than older Rebels, Snappy 3.7...
Bad Light plastic feel, Expensive for entry level camera kit...
Bottom line Canon's incremental refinements to its latest Rebel add up to improved image quality and movie recording that is a notable step forward. Shop for the EOS Rebel T2i (EF-S 18-55mm IS Lens Kit) MerchantPriceMerchant Rating $899.99 Learn More » 5 Reviews...
80%
imaging-resource.com
Updated:
2011-07-31 02:42:05
by Shawn Barnett and Mike TomkinsCalling it a "Mini 7D," Canon introduced the Rebel T2i, the highest resolution consumer SLR, and the highest resolution SLR under $900, period. The 7D association comes primarily from Canon's use of an 18-megapixel sensor...
Good Excellent 18 megapixel sensor with impressively low noise and superb detail, Very good high ISO performance, especially for 18-megapixel subframe sensor, Live View mode works very well, Live View mode offers a choice between phase-detect, contrast-dete...
Bad Main dial has too much resistance, is uncomfortable in use, No rear control dial, Evaluative metering tends to blow highlights, often requires 1/3 to 2/3EV of negative exposure compensation, No dedicated AF-assist lamp (flash is used), and AF-assist ad...
Bottom line Once again, Canon has raised the bar at the consumer level, providing even more still-image resolution, and a high-def video mode with full control over exposure, resolution and frame rate, plus the ability to use autofocus during videos. Though it com...
0%
digital-photography-school.com
Updated:
2011-07-31 02:42:06
Canon describes this DSLR as ‘entry level’. If this is the entry where’s the exit? Boy is it well equipped!At last look, Canon’s Web site showed nine DSLR models in its range, ranging from entry level to pro: a camera for everyone.Without even a glanc...
0%
techworld.com
Updated:
2011-07-31 02:42:07
If you’re in the market for a digital SLR that’s as ‘future proof’ as possible and reassuringly expensive without being prohibitively so at under a grand, the 550D, which slots into the middle of Canon’s EOS range, is worth your attention. Not least b...
Bottom line For those aspiring pros who want a capable multimedia tool that still resembles a conventional DSLR, the Canon EOS 550D should come near the top of your list as a safe option. If you don’t already own a set of lenses, laying out almost £900 for your f...
0%
digital-photography-school.com
Updated:
2011-07-31 02:42:08
Background on the Canon EOS T21/550DWith entry-level DSLRs, Canon has long walked a path of gradual development. When a new model pops out of the factory, the model it replaces stays in the catalogue but is sold at a lower price. It’s smart marketing...
Bottom line Does Canon have a winner? Yes. The market Canon is targeting with the Rebel T2i / EOS 550D is the buyer who wants quality equipment but doesn’t get carried away with the finer points and the creative possibilities they offer. Think of this camera as a...
0%
camcorderinfo.com
Updated:
2011-07-31 02:42:15
The Canon Rebel T2i succeeds in delivering high-quality video performance with a fairly simple video mode interface. The camera wasn't quite as strong in our testing as it's more expensive cousin—the Canon 7D—but it definitely represents a strong mid-r...
Bottom line In terms of video performance and capability the Canon Rebel T2i represents a huge upgrade over its predecessor, the Rebel T1i. The fact that the T2i records Full HD video with options for 24p and 30p recording is its biggest improvement compared to th...
0%
digitalcamerainfo.com
Updated:
2011-07-31 02:42:16
The 18-megapixel Canon Rebel T2i has the same high-res sensor as the more upscale Canon 7D, but the new Rebel isn't actually all that different from last year's T1i. High-quality video shooting at 1080p is a big improvement, but dynamic range and long...
Bottom line The Canon Rebel T2i (MSRP $899.99) doesn't offer many improvements over last year's Rebel T1i. The most significant, however, is the new 18-megapixel CMOS sensor borrowed from last year's Canon 7D. This change increased the sharpness quality, but the...
98%
bobatkins.com
Updated:
2011-07-31 02:42:18
The Canon Digital Rebel T2i (known as the EOS 550D outside the USA) is Canon's most recent addition to their "entry level" DSLR lineup. It's an upgrade of the Digital Rebel T1i, though Canon haven't discontinued the T1i so as of right now the Digita...
0%
gizmodo.com
Updated:
2011-07-31 02:42:21
Canon's Rebel T2i is an incredible camera—everything a first DSLR should be. It takes fantastic photos (and, crucially, video) for the price, it's easy to use, and perhaps most importantly, it's a camera you can grow with.AdvertisementBut there's no shame...
0%
wired.com
Updated:
2011-07-31 02:42:24
At first glance Canon's newest entry-level DSLR, the Rebel T2i, might trick you into thinking that it's merely a repackaged version of its predecessor. That's a mistake. This new Rebel definitely has a cause. It's been hopped up under the hood with a r...
Good Imagestabilized kit lens. Threeinch 3:2 aspect ratio LCD with a slightly greater viewing angle than the old version. Dedicated Live View/Movie Record button. Quick Control Screen. External microphone jack. Quicktime H.264 video format. SD memorycard slot handles speedy SDXC memory cards. AV output and HDMI connections. Video in 1080p at 30 and 24 fps; 720p at 60 fps, 640 x 480 at 60 fps and VGA...
Bad Lack of quick control wheel (you have to get Canon's 7D or a higher model to have one). Bothersome autofocus assist flash. Build quality not as robust as feature set.
70%
techcrunch.com
Updated:
2011-07-31 02:42:26
Short version: An outstanding consumer DSLR and liberating video recorder, the T2i is a powerhouse media device in a small and relatively affordable package. What I think of as killer features, however, may not be viewed as such by the buying populatio...
Bottom line The T2i is a great success and a great value. I know I’m biased as a Canon shooter, but I think it really is the best value on the market right now for an all-purpose imaging device. Stills are excellent, video is fun. As long as you are aware of the...
0%
popphoto.com
Updated:
2011-07-31 02:42:28
Just six months after Canon wowed us with the video capability of its EOS 7D, along comes the EOS Rebel T2i—with the same movie-making prowess at less than half the price. And this 18MP DSLR ($800, street, body only; $900 with 18–55mm f/3.5–5.6 EF IS l...
0%
dcresource.com
Updated:
2011-07-31 02:42:32
The Canon EOS Rebel T2i ($899 with lens) is an entry-level digital SLR that doesn't skimp on features or performance. This camera, which is the follow-up to the popular Rebel T1i (which continues to be sold), borrows a lot of from the $1699 EOS-7D, an...
Good Very good photo quality, Excellent high ISO performance, especially considering the 18 Megapixel resolution of the camera, Compact body, welldesigned body, Ultrahigh resolution 3inch LCD with 3:2 aspect ratio, Fast startup, focus, shottoshot times, Full manual controls, with support for RAW image format, RAW format supported; good editing software included, Full HD movie recording with full manua...
Bad JPEGs are soft at default settings; good lenses needed for best results, Redeye a problem; no way to remove it in playback mode, Small right hand grip not for everyone, LCD outdoor visibility could be better, Sluggish contrast detect autofocus in live view, Continuous shooting mode could be better, Very basic playback mode, Wireless flash control would've been nice...
Bottom line Canon's Digital Rebel models have always been the leaders in the entry-level D-SLR category, and that tradition continues with the EOS Rebel T2i. This 18 Megapixel camera features excellent photo quality (even at high ISOs), a compact, well-designed b...
0%
ld2.ciol.com
Updated:
2011-07-31 02:42:35
The entry to mid-range DSLR market is a crowded place. You can now get a digital SLR for as less as Rs 20k, lesser than many of the glitzy compact cameras around. And as any photography enthusiast will tell you, with an SLR, the quality of photo...
Good Full HD video with selectable frame rates...
Bad Slow continuous shutter speed...
0%
Digitaltrends.com
Updated:
2011-07-31 02:42:41
There haven’t been many recent DSLR introductions for less than $999. Sure you can spend four grand for a Canon EOS 1D Mark IV or a $5,000 Nikon D3s, two of the newer ones available, but those models are really for pros. News on the affordable DSLR fro...
Good Accurate colors, Quick response of 3.7 fps, Good control layout, Noise under control up to ISO 1600...
Bad AF Assist lamp not on body, Kit lens is weak, Problematic videos...
Bottom line The T2i delivers accurate colors and decent noise control, but it's hard to overlook its unreliable video performance...
75%
dvice.com
Updated:
2011-07-31 02:42:44
When Canon unveiled its T2i camera earlier this year, amateur photographers like myself got pretty excited. Sure, last year's T1i was an affordable DSLR with video recording, but the T2i looked like it was actually getting it right, promising better vi...
0%
dpreview.com
Updated:
2011-07-31 02:42:47
The Canon EOS 550D is a difficult product to categorize. Ostensibly designed to appeal to first-time DSLR buyers and enthusiasts, it offers a lot more technology, and at a higher price, than we might expect for a camera aimed squarely at this sector...
Good Excellent detail and resolution (especially in raw mode), Lovely new LCD screen - the 3:2 format really makes a difference, Capable, flexible AF system in both phase-detection and live view modes, High-spec video mode, including external microphone jack, Highly intuitive operation, refined ergonomics, Fast and responsive operation (although shooting in raw mode slows things down), Very reliable...
Bad Auto Lighting Optimizer's effect is subtle to the point of being unnoticeable, No rear control dial (as found on higher-end Canon bodies), Entry-level ergonomics won't suit everyone (the EOS 50D and 7D just feel nicer), No in-camera raw conversion option, Slightly soft JPEG output at default settings (but this is far from unusual), Chroma noise takes a fairly big chunk out of resolution at ISO 12...
Bottom line As I mentioned in the introduction to this review, Canon has pulled out all the stops with the EOS 550D, and has delivered the most highly specified Rebel-series DSLR we've ever seen. In practice, the camera does not disappoint, and in all respects it...
0%
photographyblog.com
Updated:
2011-07-31 02:42:49
The Canon EOS 550D (called the Canon EOS Rebel T2i in North America) is a new DSLR camera that boasts a class-leading 18-megapixel and the ability to shoot 1080p high-definition videos. Other key features of the 550D / T2i include continuous shooting...
Bottom line The Canon EOS 550D / Rebel T2i is a solid mid-range camera whose main virtue is that it allows you to capture incredibly detailed photos without ever getting in the way or spoiling the fun of picture taking. Surely enough, it doesn't have the robust...
90%
engadget.com
Updated:
2011-07-31 02:42:50
We've seen plenty of the headline 1080p / 30fps video mode on the Rebel T2i, but what's been missing till now are the equally comprehensive reviews of this new 18 megapixel shooter's other talents. Starting off with image quality -- still the bread and bu...
0%
whatdigitalcamera.com
Updated:
2011-07-31 02:42:52
The Canon EOS 550D is the latest addition to the stable of beginner-to-amateur level DSLRs looking to capture imagination of users stepping up from advanced compacts or bridge models. The Canon EOS 550D improves on the previous model, the Canon EOS 500...
Good Fantastic image quality, very versatile, light and compact...
Bad A touch too expensive...
91%
pcmag.com
Updated:
2011-07-31 02:42:54
Canon has done it again. Last year the Canon EOS Rebel T1i ($899.99, ) along with the Nikon D5000 ($729.95, ) led the D-SLR revolution by being the first sub-$1,000 models to offer high-definition video. Capture is limited to 720p, but both cameras ar...
Good Top-notch images. 18-MP resolution. Low noise levels through ISO 3200. Largest and sharpest LCD available on a D-SLR. Multiple HD video-capture modes. Manual exposure control available during video capture. Compatible with SDXC memory cards. HDMI-CEC supp...
Bad Video recording is not as intuitive as with a dedicated camcorder. Frames-per-second capture is slower than the competition.
Bottom line The Canon EOS Rebel T2i pumps out beautiful pictures and boasts full-featured 1080p video recording options that were previously only available with D-SLRs twice its price...
90%
cameralabs.com
Updated:
2011-07-31 02:42:56
Canon's EOS 550D – or Rebel T2i as it's known in North America – is the company's latest upper entry-level DSLR. Announced in February 2010, it's numerically the successor to the EOS 500D / T1i, although the older model is expected to remain on-sal...
Good High resolution 18 Megapixel stills, Adjustable HD resolution and fps with mic input, Superb high resolution screen with 3:2 shape, Confident 63-zone metering system from 7D.
Bad Modest 3.7fps shooting and small RAW buffer, Screen fixed in position, unlike several rivals, Average 9-point AF system and viewfinder, Compelling rivals if you don't care for 1080p movies.
Bottom line Canon's EOS 550D / Rebel T2i continues the company's tradition of filtering-down features from a higher-end model into a more affordable body. As such, the 550D / T2i enjoys the same high resolution photos and flexible movie modes of the 7D, not t...
88%
The-digital-picture.com
Updated:
2011-07-31 02:42:57
Overall, the Canon EOS Rebel T2i / 550D's image quality is excellent. I don't have any complaints - especially for the price of the camera...
0%
tipa.com
Updated:
2011-07-31 02:43:01
With a definition of 18 MP, the Canon EOS 550D / Rebel T2i competes with her more expensive sister-competitor. This advanced DSLR includes a 1920 x 1080 full-HD video mode, efficient Live View, an impressive number of settings and functions and is ded...
0%
about.com
Updated:
2011-07-31 02:43:04
The Rebel T2i is one of the best consumer level DSLR cameras on the market. It is lightweight, with the ability to capture incredibly detailed pictures with minimum fuss. It has many of the features that its bigger brother, the Canon 7D offers, but at...
100%
photographybay.com
Updated:
2011-08-07 07:50:32
The Canon Rebel T2i (aka 550D outside the US) is the follow-up entry-level DSLR to the great Rebel T1i. Even though the T2i follows just one year after the release of the T1i, it is not the typical, incremental upgrade you might expect. The Rebel T2i p...
Bottom line As expected, Canon has taken its entry-level DSLR series to new heights. For someone who is looking to step up from a point and shoot camera, the Rebel T2i is very enticing. It also provides a gentle learning curve with very basic settings, while offer...
0%
consumersearch.com
Updated:
2011-08-31 02:02:37
The 18-megapixel Canon Rebel T2i (known as the Canon EOS 550D outside of the U.S.) has many of the advanced features of the Canon EOS 7D (*Est. $1,800 with kit lens) digital SLR yet costs half as much. Critics rave about the quality of the T2i's still...
Good Great image quality, 1080p HD video at 30 fps, 3inch extra sharp LCD with Live View, Fast autofocus and camera speeds...
Bad Relatively slow burst mode, Video controls could be easier to use, Some detail loss in very dark or bright conditions...
0%
tech2.com
Updated:
2011-11-24 01:10:50
Back in July, we saw the Canon EOS 600D DSLR camera, which offered some pretty amazing performances. The 600D is based on the EOS 550D, which launched at the start of last year. Though the 550D is a bit old, it still continues to sell in the market...
Bottom line The Canon EOS 550D sells at a market operating price in India at Rs.38,700. This is a really good camera and it comes as no surprise that it is still widely sold in the market, despite being almost two years old. This was not intended as a replacement...
75%
The-digital-picture.com
Updated:
2014-11-19 05:40:20
A full Canon EOS Rebel T4i / 650D review is planned...
0%