location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon MD235 MiniDV 1,07 MP CCD Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MD235 MiniDV
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2491B006
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34824
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon MD235 MiniDV 1,07 MP CCD Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1,07 MP CCD 25,4 / 6 mm (1 / 6") Black, Silver
  • - Optical zoom: 37x Digital zoom: 2000x
  • - Built-in flash
  • - LCD 6,86 cm (2.7")
  • - Microphone in
  • - Lithium-Ion (Li-Ion)
More>>>
Short summary description Canon MD235 MiniDV 1,07 MP CCD Black, Silver:
This short summary of the Canon MD235 MiniDV 1,07 MP CCD Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon MD235 MiniDV, 1,07 MP, CCD, 25,4 / 6 mm (1 / 6"), 6,86 cm (2.7"), LCD, 380 g

Long summary description Canon MD235 MiniDV 1,07 MP CCD Black, Silver:
This is an auto-generated long summary of Canon MD235 MiniDV 1,07 MP CCD Black, Silver based on the first three specs of the first five spec groups.

Canon MD235 MiniDV. Total megapixels: 1,07 MP, Sensor type: CCD, Optical sensor size: 25,4 / 6 mm (1 / 6"). Optical zoom: 37x, Digital zoom: 2000x, Focal length range: 2.6 - 96.2 mm. Camcorder tape type: Mini-DV. Camera shutter speed: 1/2000 - 1/6 s. Display diagonal: 6,86 cm (2.7"), Display: LCD

Image sensor
Total megapixels *
1,07 MP
Sensor type *
CCD
Optical sensor size *
25,4 / 6 mm (1 / 6")
Lens system
Focal length range
2.6 - 96.2 mm
Focal length (35mm film equivalent)
41,7 - 1877 mm
Optical zoom *
37x
Digital zoom *
2000x
Storage
Camcorder tape type
Mini-DV
Flash
Built-in flash *
Yes
Shutter
Camera shutter speed
1/2000 - 1/6 s
Display
Display diagonal *
6,86 cm (2.7")
Display
LCD
Camera
Minimum illumination
1,7 lx
Design
Product color *
Black, Silver
Ports & interfaces
DV port
Yes
Microphone in
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
BP-2L5, BP-2L14
Weight & dimensions
Width
68 mm
Depth
127 mm
Height
82 mm
Weight *
380 g
Other features
Auto focus
Yes
Video out
1
Audio output
1
Manual focus
Yes
Art
Yes
Sports
Yes
Spotlight
Yes