location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon XEED SX7 data projector 4000 ANSI lumens LCOS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
XEED
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SX7
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2223B005
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58743
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon XEED SX7 data projector 4000 ANSI lumens LCOS
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - LCOS 4000 ANSI lumens
  • - Lamp
  • - 1000:1
  • - Screen size compatibility: 1016 - 7620 mm (40 - 300")
  • - Focus: Auto
  • - Built-in speaker(s) 1 W
  • - 360 W
More>>>
Short summary description Canon XEED SX7 data projector 4000 ANSI lumens LCOS:
This short summary of the Canon XEED SX7 data projector 4000 ANSI lumens LCOS data-sheet is auto-generated and uses the product title and the first six key specs.

Canon XEED SX7, 4000 ANSI lumens, LCOS, 1000:1, 1016 - 7620 mm (40 - 300"), 1,2 - 9 m, 88%

Long summary description Canon XEED SX7 data projector 4000 ANSI lumens LCOS:
This is an auto-generated long summary of Canon XEED SX7 data projector 4000 ANSI lumens LCOS based on the first three specs of the first five spec groups.

Canon XEED SX7. Projector brightness: 4000 ANSI lumens, Projection technology: LCOS, Contrast ratio (typical): 1000:1. Light source type: Lamp, Lamp type: NSH, Lamp power: 275 W. Focus: Auto, Focal length range: 21.7 - 35.8 mm, Digital zoom: 12x. Noise level: 35 dB, Dot clock scanning frequency: 170 MHz. RMS rated power: 1 W

Projector
Screen size compatibility *
1016 - 7620 mm (40 - 300")
Projection distance
1,2 - 9 m
Projector brightness *
4000 ANSI lumens
Projection technology *
LCOS
Contrast ratio (typical) *
1000:1
Uniformity
88%
Horizontal scan range
15 - 100 kHz
Vertical scan range
50 - 100 Hz
Digital gamma correction
Yes
Keystone correction, horizontal
± 20°
Keystone correction, vertical
± 20°
Light source
Light source type *
Lamp
Lamp type
NSH
Lamp power
275 W
Lens system
Focus *
Auto
Focal length range
21.7 - 35.8 mm
Digital zoom
12x
Magnification
1,7x
Video
HD-Ready
Yes
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Headphone outputs
3
VGA (D-Sub) ports quantity *
2
Composite video in *
1
DVI port *
Yes
Network
Ethernet LAN *
No
Wi-Fi *
No
Features
Dot clock scanning frequency
170 MHz
Noise level *
35 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
1 W
Number of built-in speakers
1
Display
Display diagonal
1,78 cm (0.7")
Power
Power consumption (typical) *
360 W
Power consumption (standby) *
7 W
Power consumption (economy mode)
290 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-30 - 60 °C
Weight & dimensions
Weight *
4,8 kg
Packaging content
Handheld remote control *
No
Other features
Aspect ratio
4:3
Audio output
1
Dimensions (WxDxH)
266 x 336 x 114 mm
Power requirements
100-240V, 50/60Hz
Resolution
1470000
Connectivity technology
Wired
F-number (relative aperture)
1,85
Source Review comments Score
projectorreviews.com
Updated:
2011-08-14 03:22:43
The Realis SX7 should be especially successful with the engineering and science crowd, Ideal for command and control centers, as well as architectural firms, and others accustomed to working with workstations and very high resolution PCs and Macs. T...
0%
projectorcentral.com
Updated:
2011-08-14 03:22:46
As reviewers, it is our job to find fault with the products that cross our test bench. With the Canon REALiS SX7, that is a fairly difficult task. The projector is bright, but brightness can be adjusted easily; it has a long zoom; it has excellent col...
100%