location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS 760D SLR Camera Body 24,2 MP CMOS 6000 x 4000 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
760D
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0021C016
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76942
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon EOS 760D SLR Camera Body 24,2 MP CMOS 6000 x 4000 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - SLR Camera Body 24,2 MP CMOS Touchscreen Black
  • - TTL-CT-SIR
  • - ISO sensitivity (min): 100 ISO sensitivity (max): 25600 Slowest camera shutter speed: 30 s ±5EV (1/2; 1/3 EV step)
  • - Video recording 1920 x 1080 pixels Full HD
  • - PictBridge HDMI
  • - Lithium-Ion (Li-Ion)
More>>>
Short summary description Canon EOS 760D SLR Camera Body 24,2 MP CMOS 6000 x 4000 pixels Black:
This short summary of the Canon EOS 760D SLR Camera Body 24,2 MP CMOS 6000 x 4000 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EOS 760D, 24,2 MP, 6000 x 4000 pixels, CMOS, Full HD, Touchscreen, Black

Long summary description Canon EOS 760D SLR Camera Body 24,2 MP CMOS 6000 x 4000 pixels Black:
This is an auto-generated long summary of Canon EOS 760D SLR Camera Body 24,2 MP CMOS 6000 x 4000 pixels Black based on the first three specs of the first five spec groups.

Canon EOS 760D. Camera type: SLR Camera Body, Megapixel: 24,2 MP, Sensor type: CMOS, Maximum image resolution: 6000 x 4000 pixels. ISO sensitivity (max): 25600. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7,62 cm (3"), Touchscreen. PictBridge. Product color: Black

Picture quality
Camera type *
SLR Camera Body
Megapixel *
24,2 MP
Sensor type *
CMOS
Maximum image resolution *
6000 x 4000 pixels
Still image resolution(s) *
6000x4000, 3984x2656, 2976x1984, 1920x1280, 720x480, 5328x4000, 3552x2664, 2656x1992, 1696x1280, 640x480, 6000x3368, 3984x2240, 1976x1680, 1920x1080, 720x480, 4000x4000, 2656x2656, 1984x1984, 1280x1280, 480x480
Image stabilizer *
No
Supported aspect ratios
1:1, 3:2, 4:3, 16:9
Total megapixels
24,7 MP
Image sensor size (W x H)
22,3 x 14,9 mm
Image formats supported *
JPG, RAW
Lens system
Lens mount interface
Canon EF, Canon EF-S
Focusing
Focus *
TTL-CT-SIR
Focus adjustment *
Auto/Manual
Auto focusing (AF) modes *
Servo Auto Focus, Single Auto Focus
Auto Focus (AF) points
19
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity (min) *
100
ISO sensitivity (max) *
25600
ISO sensitivity
100, 200, 400, 800, 1600, 3200, 6400, 12800, 25600, Auto
Light exposure modes *
Auto, Manual
Light exposure control
Program AE
Light exposure correction *
±5EV (1/2; 1/3 EV step)
Light metering *
Centre-weighted, Evaluative (Multi-pattern), Partial, Spot
Auto Exposure (AE) lock
Yes
Shutter
Slowest camera shutter speed *
30 s
Camera shutter type
Electronic
Flash
Flash modes *
Auto, Manual, Red-eye reduction
Flash exposure lock
Yes
Flash guide number
12 m
Flash recharging time
3 s
Flash sync-speed
1/200 s
Flash exposure compensation
Yes
Flash exposure correction
±2EV (1/2, 1/3 EV step)
Video
Video recording *
Yes
Maximum video resolution *
1920 x 1080 pixels
HD type *
Full HD
Video resolutions
640 x 480, 1280 x 720, 1920 x 1080
Motion JPEG frame rate
59,94 fps
Resolution at capture speed
1280x720@50fps, 1920x1080@24fps, 1920x1080@25fps, 1920x1080@30fps, 640x480@25fps, 640x480@30fps
Analog signal format system
NTSC, PAL
Video formats supported
MP4
Audio
Noise reduction
Yes
Memory
Compatible memory cards *
SD, SDHC, SDXC
Memory slots
1
Display
Display *
TFT
Touchscreen *
Yes
Display
Display diagonal *
7,62 cm (3")
Display resolution (numeric)
1040000 pixels
Display aspect ratio
3:2
Field of view
100%
Viewfinder
Magnification
0,82x
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
HDMI *
Yes
HDMI connector type
Mini
Headphone outputs
1
Camera
White balance *
Cloudy, Custom modes, Daylight, Flash, Shade, Tungsten
Scene modes *
Close-up (macro), Night portrait, Portrait, Sports, Landscape
Shooting modes *
Aperture priority, Auto, Manual, Program, Shutter priority
Photo effects *
Black&White, Neutral
Self-timer delay *
2, 10 s
Camera playback
Movie, Single image, Slide show
Diopter correction
Yes
Diopter adjustment (D-D)
-3 - 1
Playback zoom (max)
10x
Languages support
Multi
Histogram
Yes
Live view
Yes
Orientation sensor
Yes
Camera file system
DPOF 1.1, Exif 2.3, RAW
Image processor
DIGIC 6
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Mac operating systems supported
Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Design
Product color *
Black
Material
Aluminium, Glass, Polycarbonate
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (CIPA standard)
440 shots
Battery type
LP-E17
Number of batteries supported
1
Battery level indicator
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 85%
Weight & dimensions
Width
131,9 mm
Depth
77,8 mm
Height
100,9 mm
Weight (including battery)
565 g
Packaging content
AC adapter included
Yes
Batteries included
Yes
Quick start guide
Yes
Bundled software
Digital Photo Professional, EOS Utility, Picture Style Editorf
Other features
Built-in flash
Yes
Power source type
Battery
Source Review comments Score
digitalcameraworld.com
Updated:
2015-03-22 09:01:16
How do Canon's new 24.2MP DSLRs compare against the 18MP 700D? Find out in our Canon EOS 760D vs 750D vs 700D comparison.The new Canon EOS 760D (aka Rebel T6s) and 750D (Rebel T6i) bridge the gap between Canon's beginner DSLR range and its enthusiast came...
0%
steves-digicams.com
Updated:
2015-03-22 09:01:17
While the new image sensor is one of the main spotlight features, the inclusion of Wi-Fi is a first for the EOS Rebel line. This ability allows you to easily upload and share images via their Camera Connect app (available for iOS and Android platforms), a...
0%
imaging-resource.com
Updated:
2015-03-22 09:01:17
So -- that's what separates the Rebel T6s from the T6i, but there are a lot of other features shared by both cameras. Many of these better the earlier Rebel T5i, and in more than a few cases, level the playing field against the more expensive EOS 70D.Both...
Good Highest resolution Canon APS-C camera yet; Good high ISO performance for its class; Very fast autofocus; Servo AF in Live View; Quick Control Dial & top-plate LCD screen...
Bad Shallow buffer depth with RAW files; Below average battery life; No 60p video frame rate...
Bottom line he increase in resolution helps bring the Rebel series up to the level of many rival cameras, some of which have, for the past model year or so, pushed the resolution past the 20MP+ mark. Despite cramming 24.2 megapixels onto an APS-C sensor, the Canon T6s produces excellent images...
90%
dpreview.com
Updated:
2015-03-22 09:01:17
Except where noted, the Rebel T6s will serve as the 'model' throughout this article.The greatest Rebel yet. That's a phrase we mutter about once a year. This time, we really mean it. The Canon EOS Rebel T6s and T6i (known as the 760D and 750D outside of t...
0%
The-digital-picture.com
Updated:
2015-04-11 06:20:38
The T6s is identical in most ways to the T6i and since you will not likely want to read the same review twice, I am going to refer you to the EOS Rebel T6i review to learn most of what this camera is about. This review will focus on the differences and ... some of those are very nice and one is not so much so...
Bottom line Top LCD Data PanelRear Control DialMulti-function Lock SwitchSingle-Axis (Horizontal) Electronic In-Viewfinder LevelServo AF in Live View for continuous tracking of moving subjects during burst mode shootingAuto Display-Off SensorMode Dial on Left SideHDR...
0%
shutterbug.com
Updated:
2015-06-10 01:10:37
The Canon Rebel T6i and T6s are basically the same camera with a somewhat different handling concept and setup. Both new SLR cameras use an APS-C sized image sensor with 24MP, a new AF module with 19 AF sensors, and a swivel monitor. [ Editor's Note : L...
Good APS-C SLR with good image results, good AF performance due to new AF system with 19 cross-type sensors, easy handling with automatic programs, scene modes and digital effects, built-in Wi-Fi, Full-HD videos with manual image control...
Bad optical view finder shows only 95% of the real image (100 percent field of view by using the LCD)...
0%
photographybay.com
Updated:
2015-06-18 01:21:06
I got my hands on the new Canon Rebel T6s and have had it out a time or two now for some casual photography. My early thoughts on this camera is that it is a fantastic option for the budget-enthusiast and aspiring vacation photographer.The resolution of t...
Bottom line Overall, I’m very happy with the Canon Rebel T6s thus far. I am pleasantly surprised with the more advanced AF system and good low light performance. The image quality should be plenty good enough for casual photographers and budding enthusiasts...
0%
dpreview.com
Updated:
2015-06-19 01:25:30
The greatest Rebel yet. That's a phrase we mutter about once a year. This time, we really mean it, and by a factor of two. The Canon EOS Rebel T6s, as well as it's companion, the T6i (known as the 760D and 750D outside of the US) both feature a new 24.2MP...
Good 24.2MP sensor, 19point, all crosstype AF system, Hybrid AF with phase detect in live view, Effective subject tracking in live view, Continuous AF in live view, Optical offboard flash control, 3" articulating touch screen, LCD display on top plate, WiFi wi...
Bad Less sophisticated subject tracking than many cameras in peer group, Limited, lowdensity AF point coverage across the frame, Dynamic range still not as good as class leaders, Unsophisticated AutoISO system with no exposure comp in M mode, No direct access...
Bottom line The Rebel T6s brings resolution and low-light performance in line with its 2015 peers. The 19-point, all cross-type AF system is a welcome upgrade to the line, but is limited in its coverage and isn't good at following subjects moving around the frame, th...
77%
pcmag.com
Updated:
2015-07-02 01:11:39
Canon's consumer line of Rebel SLRs has been a bit stagnant for some time, with very little in the way of new upgrades or technology since the 2012 introduction of the T4i, a camera that was simply rebranded and continued to be sold as the T5i just a...
Good 19-point cross-type AF system. 5fps continuous shooting. 24-megapixel image sensor. Front and rear control dials. Vari-angle touch LCD. Top information display. Smooth video autofocus. Wi-Fi.
Bad Pentamirror viewfinder. Limited buffer when shooting Raw. Full HD video tops out at 30fps...
Bottom line The Canon EOS Rebel T6s offers some big upgrades over older Rebel bodies, making it our top pick for under-$1,000 D-SLRs...
80%
cameralabs.com
Updated:
2015-07-04 01:35:38
Interestingly the 760D / T6s was announced alongside a slightly cheaper version called the 750D / T6i. This version lacks the upper information screen, eye sensor and rear control dial, along with the digital zoom and HDR modes for movies. But inside, the...
Good Good quality images with low noise and lots of detail, Fully-articulated touchscreen, Smooth and confident continuous AF in Live View and movies, Built-in Wifi with NFC and smartphone remote control, Rear control wheel, eye sensor and upper LCD informatio...
Bad Relatively small viewfinder image size, 5fps shooting beaten in speed by rival mirrorless cameras, Smartphone app doesn't offer GPS logging, Basic three-frame AEB, No timelapse or panorama facilities, Silent mode isn't particularly quiet, Continue: In Dep...
Bottom line Canon's EOS 760D / Rebel T6s is a solid DSLR that represents a good step-up over entry-level models. This has always been a very successful category for Canon, so it's not surprising to find the company now splitting it into two options: the EOS 750D / T6...
0%
dxomark.com
Updated:
2015-07-19 01:17:23
Announced alongside the slightly more accessibly-priced EOS 750D (Rebel T6i in the US), the 760D shares many of its sibling's features, including a new 24.2-Mpix CMOS sensor, hybrid AF system, improved metering and built Wi-Fi, yet has improved controls a...
Bottom line While it's not our place to discuss why Canon should choose to introduce two models that vary mostly by their controls (although the 760D's tracking AF capability in live view is likely a worthwhile feature), the sensor performance for the EOS 760D is int...
0%
tomsguide.com
Updated:
2015-07-19 01:17:23
If you're looking to up your photography game and pick up a DSLR, the Canon EOS Rebel T6s, well-known for its compact size and wealth of user-friendly features, is an obvious candidate. With an upgraded hybrid autofocus system that promises faster focusin...
Good Shar, colorful images and video, Compact body, Speedy autofocus, Great video tracking and focus, Convenient wireless connection options.
Bad Unwieldy white-balance controls, Heavy with kit lens, Some auto modes not as accurate as manual modes...
Bottom line The Canon EOS Rebel T6s provides speedy autofocus when capturing stills and video, and delivers colorful and sharp images...
80%
photographyblog.com
Updated:
2015-09-18 01:24:06
The Canon EOS 760D/Rebel T6s is the more feature-packed of two cameras that replaces 2013's EOS 700D/Rebel T5i. Its stable mate is the 750D, which shares the 760D's key components, but has fewer controls and slightly inferior live view autofocussing. The...
Bottom line The Canon EOS 760D/Rebel T6s is the latest in a long line of cameras which, whilst undergoing regular revisions, haven’t always been significantly upgraded. The biggest case in point is Canon’s venerable 18MP sensor, which first appeared in the 550D/Rebel T2i and has been trailing the performance of competing sensors for a couple of years...
90%
Kenrockwell.com
Updated:
2015-10-17 01:09:19
The Canon EOS Rebel T6s (called the EOS 8000D in Japan and EOS 760D in the rest of the world) is a basic lightweight DSLR with great performance. It's easy to shoot...
Bottom line The 6Ts is a great little camera. So is the even smaller and lighter Canon SL1, which sells for less. The only things the T6s doesn't do well are focus while rolling video, and that the T6s has fewer external controls than Canon's pro cameras for people like me who know how to use all the settings...
0%
dpreview.com
Updated:
2017-07-04 01:08:01
In late 2015, many (if not most) consumers are likely to shop based on price and capability, rather than according to whether a certain model contains a mirror, or not. We think this is a good thing; with all the increased competition, cameras are improvi...
0%
photographybay.com
Updated:
2017-10-13 02:13:09
With the latest iteration of the Rebel series, Canon stepped up its game by provided a more advanced Rebel model (the T6s) to bridge the gap before you get to the prosumer models like the Canon 70D .The Canon Rebel T6s and T6i offer virtually the same ima...
0%
dxomark.com
Updated:
2020-06-15 11:00:18
Announced alongside the EOS 750D (known as the Rebel T6i in the US), the EOS 760D (Rebel T6i) is the first model from Canon at this level to feature a top-plate LCD control panel. Like its sibling, however, it shares many of the same features, including a...
Bottom line While it's not our place to discuss why Canon should choose to introduce two models that vary mostly by their controls (although the 760D's tracking AF capability in live view is likely a worthwhile feature), the sensor performance for the EOS 760D is int...
70%