Candy logo

Candy Comfort CCBS6182XHV/1 Freestanding 305 L Stainless steel

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91221
Info modified on:
27 May 2024, 14:40:01
Short summary description Candy Comfort CCBS6182XHV/1 Freestanding 305 L Stainless steel:

Candy Comfort CCBS6182XHV/1, 305 L, ST, 43 dB, 4 kg/24h, Stainless steel

Long summary description Candy Comfort CCBS6182XHV/1 Freestanding 305 L Stainless steel:

Candy Comfort CCBS6182XHV/1. Total net capacity: 305 L. Door hinge: Right. Climate class: ST, Noise level: 43 dB. Fridge net capacity: 219 L, Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Freezing capacity: 4 kg/24h. Annual energy consumption: 272 kWh. Product color: Stainless steel

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.