C2G logo

C2G 82006 HDMI cable 3 m HDMI Type A (Standard) Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
192831
Info modified on:
07 Mar 2024, 15:34:52
Short summary description C2G 82006 HDMI cable 3 m HDMI Type A (Standard) Black:

C2G 82006, 3 m, HDMI Type A (Standard), HDMI Type A (Standard), Black

Long summary description C2G 82006 HDMI cable 3 m HDMI Type A (Standard) Black:

C2G 82006. Cable length: 3 m, Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Gold, Product color: Black

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.