Brother logo

Brother TZE-C31 label-making tape TZ

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
335403
Info modified on:
13 Mar 2024, 09:52:40
Short summary description Brother TZE-C31 label-making tape TZ:

Brother TZE-C31, TZ, Black, 1,2 cm, 5 m, 17 mm, 70 mm

Long summary description Brother TZE-C31 label-making tape TZ:

Brother TZE-C31. Tape type: TZ, Product color: Black. Tape width: 1,2 cm, Tape length: 5 m, Width: 17 mm. Tape size: 1,2 cm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.