location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DR-3200 Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DR-3200
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LIM3245830035
Category:
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
Printer Drums Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70538
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:43:24
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother DR-3200 Original
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Laser printing
  • - 25000 pages
More>>>
Short summary description Brother DR-3200 Original:
This short summary of the Brother DR-3200 Original data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DR-3200, Original, 25000 pages, Laser printing, Black, 1,14 kg, 360 x 225 x 150 mm

Long summary description Brother DR-3200 Original:
This is an auto-generated long summary of Brother DR-3200 Original based on the first three specs of the first five spec groups.

Brother DR-3200. Type: Original, Page yield: 25000 pages, Print technology: Laser printing. Package weight: 1,14 kg. Package dimensions (WxDxH): 360 x 225 x 150 mm

Features
Print technology
Laser printing
Type *
Original
Page yield *
25000 pages
Product color
Black
Weight & dimensions
Package weight
1,14 kg
Other features
Package dimensions (WxDxH)
360 x 225 x 150 mm
Brand Image Article code product Stock Price from
MM Black Drum Unit - Brother DR3200 - For Brother DCP / HL / MFC MM Black Drum Unit - Brother DR3200 - For Brother DCP / HL / MFC
(show image)
25029DK Black Drum Unit - Brother DR3200 - For Brother DCP / HL / MFC 0.00
(excl. VAT)
0 (incl. VAT)