Broadcom 9650SE-24M8 RAID controller PCI Express x8

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13164
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Broadcom 9650SE-24M8 RAID controller PCI Express x8:

Broadcom 9650SE-24M8, Serial ATA II, PCI Express x8, 0, 1, 5, 6, 10, 50, JBOD, 512 MB, DDR2, 533 MHz

Long summary description Broadcom 9650SE-24M8 RAID controller PCI Express x8:

Broadcom 9650SE-24M8. Supported storage drive interfaces: Serial ATA II, Host interface: PCI Express x8. RAID levels: 0, 1, 5, 6, 10, 50, JBOD, Internal memory: 512 MB, Internal memory type: DDR2. Power consumption (typical): 18 W. Windows operating systems supported: Windows 2000, Windows 2000 Professional, Windows XP Home, Windows XP Home x64, Windows XP.... Width: 106,6 mm, Depth: 183,7 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.