location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Braun Series 5 5030S Foil shaver Trimmer Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Braun Check ‘Braun’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Series 5 5030S
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
068846 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4210201068846 show
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Braun’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Braun: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 170125
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Mar 2024 12:56:29
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Braun Series 5 5030S Foil shaver Trimmer Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Foil shaver Black, Red
  • - Number of shaver heads/blades: 3 Trimmer
  • - Washable LED indicators
  • - Lithium-Ion (Li-Ion) AC/Battery Charging time: 1 h Fast charging
More>>>
Short summary description Braun Series 5 5030S Foil shaver Trimmer Black, Red:
This short summary of the Braun Series 5 5030S Foil shaver Trimmer Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Braun Series 5 5030S, Foil shaver, Black, Red, AC/Battery, Lithium-Ion (Li-Ion), 1 h, 5 min

Long summary description Braun Series 5 5030S Foil shaver Trimmer Black, Red:
This is an auto-generated long summary of Braun Series 5 5030S Foil shaver Trimmer Black, Red based on the first three specs of the first five spec groups.

Braun Series 5 5030S. Shaver system: Foil shaver, Product color: Black, Red. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 1 h. Weight: 437 g. Package width: 80 mm, Package depth: 155 mm, Package height: 222 mm. Cordless operation: 45 min

Features
Shaver system *
Foil shaver
Trimmer *
Yes
Product color *
Black, Red
Self-cleaning
No
Precision trimmer
Yes
Pivoting shaving unit
Yes
Washable *
Yes
Contour following
Yes
Cooling
No
Number of shaver heads/blades *
3
LED indicators
Yes
Indication
Battery level indicator
Yes
Charging indicator
Yes
Power
Power source *
AC/Battery
Power
Rechargeable
Yes
Battery technology
Lithium-Ion (Li-Ion)
Charging time
1 h
Fast charging
Yes
Fast charging time
5 min
Mains power
Yes
Weight & dimensions
Weight
437 g
Packaging data
Package width
80 mm
Package depth
155 mm
Package height
222 mm
Package weight
516 g
Packaging content
Pouch
Yes
Protection cap
Yes
Other features
Cordless operation
45 min
Country Distributor
Deutschland 1 distributor(s)