Bosch logo

Bosch WTW84162NL tumble dryer Freestanding Front-load 7 kg A++ White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7627
Info modified on:
17 Oct 2024, 14:58:17
Short summary description Bosch WTW84162NL tumble dryer Freestanding Front-load 7 kg A++ White:

Bosch WTW84162NL, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Right

Long summary description Bosch WTW84162NL tumble dryer Freestanding Front-load 7 kg A++ White:

Bosch WTW84162NL. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 7 kg, Condensation efficiency class: B, Drying programs: Sport. Energy efficiency class: A++, Energy consumption: 1,65 kWh, Annual energy consumption: 212 kWh. Depth: 636 mm, Width: 598 mm, Height: 842 mm. Package width: 625 mm, Package depth: 670 mm, Package height: 880 mm

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.