Bosch logo

Bosch WTH83007IT tumble dryer Freestanding Front-load 7 kg A+ White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54104
Info modified on:
17 Oct 2024, 14:58:18
Short summary description Bosch WTH83007IT tumble dryer Freestanding Front-load 7 kg A+ White:

Bosch WTH83007IT, Freestanding, Front-load, Heat pump, White, Rotary, LED

Long summary description Bosch WTH83007IT tumble dryer Freestanding Front-load 7 kg A+ White:

Bosch WTH83007IT. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 7 kg, Condensation efficiency class: B, Cycle time: 196 min. Delay start (max): 24 h. Energy efficiency class: A+, Energy consumption: 1,91 kWh, Annual energy consumption: 233 kWh. Depth: 636 mm, Width: 598 mm, Height: 848 mm

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.