Bosch logo

Bosch WOT24352 washing machine Top-load 5,5 kg 1200 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13366
Info modified on:
06 Dec 2021, 12:35:44
Short summary description Bosch WOT24352 washing machine Top-load 5,5 kg 1200 RPM White:

Bosch WOT24352, Top-load, 5,5 kg, B, 1200 RPM, 211 kWh, 10000 L

Long summary description Bosch WOT24352 washing machine Top-load 5,5 kg 1200 RPM White:

Bosch WOT24352. Loading type: Top-load. Drum capacity: 5,5 kg, Spin-drying class: B. Washing class: A. Maximum spin speed: 1200 RPM. Annual energy consumption washing: 211 kWh, Annual water consumption washing: 10000 L. Product color: White. Width: 400 mm, Depth: 620 mm, Height: 900 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.