location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch 2 608 605 191 manual sanding supply Sanding sheet Multiple (kit) 6 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 608 605 191
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2 608 605 191 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3165140160094
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6783
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Bosch 2 608 605 191 manual sanding supply Sanding sheet Multiple (kit) 6 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Sanding sheet
  • - Multiple (kit)
  • - Best uses: Removing paint
  • - Suitable for materials: Wood
  • - Suitable for: Dry sanding
  • - Red
  • - 6 pc(s)
More>>>
Short summary description Bosch 2 608 605 191 manual sanding supply Sanding sheet Multiple (kit) 6 pc(s):
This short summary of the Bosch 2 608 605 191 manual sanding supply Sanding sheet Multiple (kit) 6 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch 2 608 605 191, Sanding sheet, Multiple (kit), Removing paint, Wood, Dry sanding, Red

Long summary description Bosch 2 608 605 191 manual sanding supply Sanding sheet Multiple (kit) 6 pc(s):
This is an auto-generated long summary of Bosch 2 608 605 191 manual sanding supply Sanding sheet Multiple (kit) 6 pc(s) based on the first three specs of the first five spec groups.

Bosch 2 608 605 191. Product type: Sanding sheet, Grit size (FEPA): Multiple (kit), Best uses: Removing paint. Width: 93 mm, Depth: 93 mm. Quantity per pack: 6 pc(s)

Features
Product type *
Sanding sheet
Grit size (FEPA) *
Multiple (kit)
Best uses *
Removing paint
Suitable for materials *
Wood
Suitable for
Dry sanding
Features
Product color
Red
Weight & dimensions
Width
93 mm
Depth
93 mm
Packaging content
Quantity per pack
6 pc(s)