Bosch logo

Bosch 2 608 596 337 drill bit Twist drill bit 1 pc(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55261
Info modified on:
09 Jan 2024, 08:27:16
Short summary description Bosch 2 608 596 337 drill bit Twist drill bit 1 pc(s):

Bosch 2 608 596 337, Drill, Twist drill bit, 1,2 cm, 400 mm, Metal, 8 mm

Long summary description Bosch 2 608 596 337 drill bit Twist drill bit 1 pc(s):

Bosch 2 608 596 337. Proper use: Drill, Drill bit type: Twist drill bit, Drill bit diameter: 1,2 cm. Number of drill bits: 1 pc(s)

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.