location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 96100 pool/beach float Multicolour Pattern Vinyl Swim armbands

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
96100
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
96100
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135998
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Aug 2020 18:46:56
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 96100 pool/beach float Multicolour Pattern Vinyl Swim armbands:
This short summary of the Bestway 96100 pool/beach float Multicolour Pattern Vinyl Swim armbands data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 96100, Multicolour, Swim armbands, Pattern, Vinyl, 150 mm, 125 mm

Long summary description Bestway 96100 pool/beach float Multicolour Pattern Vinyl Swim armbands:
This is an auto-generated long summary of Bestway 96100 pool/beach float Multicolour Pattern Vinyl Swim armbands based on the first three specs of the first five spec groups.

Bestway 96100. Product color: Multicolour, Product type: Swim armbands, Coloration: Pattern. Width: 150 mm, Depth: 125 mm, Height: 170 mm. Package type: Full color box

Features
Product color *
Multicolour
Coloration *
Pattern
Material *
Vinyl
Product type *
Swim armbands
Chambers quantity
2
Self-locking safety valve
Yes
Weight & dimensions
Width
150 mm
Depth
125 mm
Height
170 mm
Deflated size (W x L)
230 x 150 mm
Packaging data
Package type
Full color box
Brand Image Article code product Stock Price from
Bestway 96103 pool/beach float Multicolour Vinyl Swim ring Bestway 96103 pool/beach float Multicolour Vinyl Swim ring
(show image)
96103 96103
Bestway 96102 pool/beach float Multicolour Vinyl Swim ring Bestway 96102 pool/beach float Multicolour Vinyl Swim ring
(show image)
96102 96102
Bestway 91103 pool/beach float Orange Vinyl Swim ring Bestway 91103 pool/beach float Orange Vinyl Swim ring
(show image)
91103 91103