location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 67723 air mattress Single mattress Blue, Grey Unisex

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
67723
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67723
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138968934 show
Category: Air Mattresses Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110476
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Dec 2022 16:18:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Bestway 67723 air mattress Single mattress Blue, Grey Unisex
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Single mattress
  • - Twin
  • - Material: Tritech
  • - Unisex
  • - Built-in air pump
  • - Inflation time: 240 s
  • - Blue, Grey
More>>>
Short summary description Bestway 67723 air mattress Single mattress Blue, Grey Unisex:
This short summary of the Bestway 67723 air mattress Single mattress Blue, Grey Unisex data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 67723, Single mattress, Twin, Rectangle, Indoor, Built-in air pump

Long summary description Bestway 67723 air mattress Single mattress Blue, Grey Unisex:
This is an auto-generated long summary of Bestway 67723 air mattress Single mattress Blue, Grey Unisex based on the first three specs of the first five spec groups.

Bestway 67723. Type: Single mattress, Product color: Blue, Grey, Material: Tritech. Width: 970 mm, Length: 1910 mm, Height: 360 mm. Package type: Box. Minimum order quantity: 2 pc(s), Quantity per pallet: 80 pc(s)

Features
Mattress size
Twin
Shape
Rectangle
Type *
Single mattress
Product color *
Blue, Grey
Material *
Tritech
Suitable for
Indoor
Built-in pillow
Yes
Built-in air pump *
Yes
Indication light
No
Flocked top layer
Yes
Inflation time
240 s
Recommended gender
Unisex
Quantity
1
Intrastat code
39269092
Features
Interleaved Two of Five (ITF-14)
16942138985877
Weight & dimensions
Width
970 mm
Length
1910 mm
Height
360 mm
Weight
4,65 kg
Package width
390 mm
Package depth
305 mm
Package height
135 mm
Package volume
37000 cm³
Packaging content
Package type
Box
Logistics data
Minimum order quantity
2 pc(s)
Quantity per pallet
80 pc(s)
Brand Image Article code product Stock Price from
Bestway 67694 air mattress Double mattress Beige Unisex Bestway 67694 air mattress Double mattress Beige Unisex
(show image)
67694 67694
Bestway 67626 air mattress Single mattress Grey Unisex Bestway 67626 air mattress Single mattress Grey Unisex
(show image)
67626 67626
Bestway 67556 air mattress Single mattress Grey Bestway 67556 air mattress Single mattress Grey
(show image)
67556 67556