location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 25023 swimming kit Blue, Yellow Child

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
25023
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
25023
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138914870
Category: Swimming Kits Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91878
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:28:28
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 25023 swimming kit Blue, Yellow Child:
This short summary of the Bestway 25023 swimming kit Blue, Yellow Child data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 25023, Child, Blue, Yellow, 14 yr(s), XL, 42-44, 9,5-11,5

Long summary description Bestway 25023 swimming kit Blue, Yellow Child:
This is an auto-generated long summary of Bestway 25023 swimming kit Blue, Yellow Child based on the first three specs of the first five spec groups.

Bestway 25023. Recommended age group: Child, Product color: Blue, Yellow, Recommended age (min): 14 yr(s). Package width: 575 mm, Package depth: 83 mm, Package height: 190 mm. Minimum order quantity: 6 pc(s), Quantity per pallet: 168 pc(s)

Features
Recommended age (min)
14 yr(s)
Size
XL
Fins size (EU)
42-44
Fins size (USA)
9,5-11,5
Snorkel *
Yes
Diving fins *
Yes
Diving mask *
Yes
Swimming goggles *
No
Swimming cap *
No
Swimming nose clip *
No
Swimming ear plugs *
No
Product color *
Blue, Yellow
Lens material
Tempered glass
Mouthpiece material
Silicone
Features
Adjustable strap
Yes
Adjustable heel strap
Yes
Dry-top snorkel
Yes
Recommended age group *
Child
Intrastat code
95062900
Packaging data
Package width
575 mm
Package depth
83 mm
Package height
190 mm
Package weight
1,34 kg
Package volume
57000 cm³
Package type
Blister
Logistics data
Minimum order quantity
6 pc(s)
Quantity per pallet
168 pc(s)