location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 22050 diving mask Black, Blue, Transparent Child

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
22050
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22050
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138938883
Category: Diving Masks Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134040
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:46:06
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 22050 diving mask Black, Blue, Transparent Child:
This short summary of the Bestway 22050 diving mask Black, Blue, Transparent Child data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 22050, Child, Half face mask, Freediving, Black, Blue, Transparent, 7 yr(s), 205 mm

Long summary description Bestway 22050 diving mask Black, Blue, Transparent Child:
This is an auto-generated long summary of Bestway 22050 diving mask Black, Blue, Transparent Child based on the first three specs of the first five spec groups.

Bestway 22050. Recommended age group: Child, Construction: Half face mask, Suitable for: Freediving. Package width: 205 mm, Package depth: 72 mm, Package height: 195 mm. Package type: Blister. Minimum order quantity: 12 pc(s), Quantity per pallet: 420 pc(s)

Features
Recommended age (min)
7 yr(s)
Product color *
Black, Blue, Transparent
Recommended age group *
Child
Construction *
Half face mask
Suitable for *
Freediving
Adjustable strap
Yes
Dual mask skirt
Yes
Intrastat code
95069990
Technical details
Doesn't contain
Latex
Technical details
Package volume
32000 cm³
Weight & dimensions
Package width
205 mm
Package depth
72 mm
Package height
195 mm
Package weight
189 g
Packaging content
Package type
Blister
Logistics data
Minimum order quantity
12 pc(s)
Quantity per pallet
420 pc(s)
Brand Image Article code product Stock Price from
Bestway 22044 diving mask Polycarbonate Blue, Grey, Pink Adult Bestway 22044 diving mask Polycarbonate Blue, Grey, Pink Adult
(show image)
22044 22044