location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ RM6502K signage display 165,1 cm (65") LED 350 cd/m² 4K Ultra HD Black Built-in processor Android

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RM6502K
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RM6502K
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45459
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BenQ RM6502K signage display 165,1 cm (65") LED 350 cd/m² 4K Ultra HD Black Built-in processor Android
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - 165,1 cm (65") 3840 x 2160 pixels LED 350 cd/m²
  • - 8 ms
  • - Built-in speaker(s) 16 W
More>>>
Short summary description BenQ RM6502K signage display 165,1 cm (65") LED 350 cd/m² 4K Ultra HD Black Built-in processor Android:
This short summary of the BenQ RM6502K signage display 165,1 cm (65") LED 350 cd/m² 4K Ultra HD Black Built-in processor Android data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ RM6502K, 165,1 cm (65"), LED, 3840 x 2160 pixels

Long summary description BenQ RM6502K signage display 165,1 cm (65") LED 350 cd/m² 4K Ultra HD Black Built-in processor Android:
This is an auto-generated long summary of BenQ RM6502K signage display 165,1 cm (65") LED 350 cd/m² 4K Ultra HD Black Built-in processor Android based on the first three specs of the first five spec groups.

BenQ RM6502K. Display diagonal: 165,1 cm (65"), Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 350 cd/m², HD type: 4K Ultra HD. Operating system installed: Android. Product color: Black

Display
Display diagonal *
165,1 cm (65")
Display technology *
LED
Display resolution *
3840 x 2160 pixels
Display brightness *
350 cd/m²
HD type *
4K Ultra HD
Touchscreen technology
Infrared
Number of simultaneous touchpoints
20
Multi-touch
Yes
Response time
8 ms
Contrast ratio (typical)
1200:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Ports & interfaces
HDMI ports quantity *
4
HDMI version
2.0
Ethernet LAN (RJ-45) ports
1
OPS module slot
Yes
Audio
Built-in speaker(s) *
Yes
RMS rated power
16 W
Design
Product color *
Black
VESA mounting *
Yes
Performance
Number of OSD languages
26
On Screen Display (OSD) languages
Arabic, Simplified Chinese, Traditional Chinese, Czech, Danish, German, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Japanese, Korean, Norwegian, Persian, Polish, Portuguese, Romanian, Russian, Swedish, Thai, Turkish, Vietnamese
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Computer system
Built-in processor *
Yes
Processor frequency
1,5 GHz
Internal memory
4 GB
Operating system installed
Android
Packaging data
Package weight
52,7 kg
Packaging content
Handheld remote control
Yes
Cables included
HDMI, USB, VGA
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Storage temperature (T-T)
-10 - 60 °C
Storage relative humidity (H-H)
10 - 90%
Features
Wall mountable
Yes
Other features
Audio input
1
Backlight type
Direct LED
USB 2.0 ports quantity
2
Height (without stand)
938,9 mm
Weight (without stand)
41,2 kg
Depth (without stand)
115,6 mm
Power supply type
AC
Housing material
Tempered glass