location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ MP612c data projector 2200 ANSI lumens DLP SVGA (800x600)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP612c
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9J.06077.B9EBNDL
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55861
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:20:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BenQ MP612c data projector 2200 ANSI lumens DLP SVGA (800x600)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DLP 2200 ANSI lumens
  • - Lamp
  • - SVGA (800x600) 2000:1
  • - Screen size compatibility: 300 Number of colors: 16.78 million colours
  • - 2 W
  • - 285 W
More>>>
Short summary description BenQ MP612c data projector 2200 ANSI lumens DLP SVGA (800x600):
This short summary of the BenQ MP612c data projector 2200 ANSI lumens DLP SVGA (800x600) data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ MP612c, 2200 ANSI lumens, DLP, SVGA (800x600), 2000:1, 16.78 million colours, 31 - 82 kHz

Long summary description BenQ MP612c data projector 2200 ANSI lumens DLP SVGA (800x600):
This is an auto-generated long summary of BenQ MP612c data projector 2200 ANSI lumens DLP SVGA (800x600) based on the first three specs of the first five spec groups.

BenQ MP612c. Projector brightness: 2200 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source (economic mode): 4000 h, Lamp power: 200 W. Focal length range: 20.7 - 22.8 mm, Zoom ratio: 1.1:1. Analog signal format system: NTSC, PAL, SECAM. Serial interface type: RS-232

Projector
Screen size compatibility *
300
Projector brightness *
2200 ANSI lumens
Projection technology *
DLP
Projector native resolution *
SVGA (800x600)
Contrast ratio (typical) *
2000:1
Number of colors
16.78 million colours
Horizontal scan range
31 - 82 kHz
Vertical scan range
48 - 85 Hz
Light source
Light source type *
Lamp
Service life of light source (economic mode)
4000 h
Lamp power
200 W
Lens system
Focal length range
20.7 - 22.8 mm
Zoom ratio
1.1:1
Video
Analog signal format system *
NTSC, PAL, SECAM
Ports & interfaces
S-Video inputs quantity
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
3
Composite video in *
1
Features
Noise level *
31 dB
Multimedia
RMS rated power
2 W
Number of built-in speakers
1
Power
Power consumption (typical) *
285 W
Weight & dimensions
Weight *
2,5 kg
Other features
Aspect ratio
16:9
Audio input
1
Dimensions (WxDxH)
239 x 106,3 x 251 mm
Power requirements
100 - 240 V AC, 50 - 60 Hz
Lens focal range
2,4 - 2,48
RS-232 ports
1
Brand Image Article code product Stock Price from
BenQ MP727 data projector 4300 ANSI lumens DLP XGA (1024x768) BenQ MP727 data projector 4300 ANSI lumens DLP XGA (1024x768)
(show image)
9H.Y1B77.D4E MP727 0.00
(excl. VAT)
0 (incl. VAT)